IM05TS
IM05TS
Active
Description:  RELAY TELECOM DPDT 2A 9V
Manufacturer:  TE Connectivity
Datasheet:   IM05TS Datasheet
History Price: $1.6968
In Stock: 8900
IM05TS Specification
Specification
Part No
IM05TS
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
IM, AXICOM
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
9VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
PC Pin
Coil Current
Sealed - Hermetically
Coil Type
6.75 VDC
Features
0.9 VDC
Termination Style
3 ms
Seal Rating
3 ms
Coil Insulation
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Operate Time
250VAC, 220VDC - Max
Release Time
15.5 mA
Operating Temperature
Non Latching
Contact Material
-
IM05TS Related Parts
IM00GR
IM00GR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00JR
IM00JR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00TS
IM00TS
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM01GR
IM01GR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01JR
IM01JR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01TS
IM01TS
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM02GR
IM02GR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02JR
IM02JR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02TS
IM02TS
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM03GR
IM03GR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03JR
IM03JR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03TS
IM03TS
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM05TS Compare Parts
  • IM05TS vs IM07JR
  • IM05TS vs IM07GR
  • IM05TS vs IM06TS
  • IM05TS vs IM06JR
  • IM05TS vs IM06GR
  • IM05TS vs IM05JR
  • IM05TS vs IM05GR
  • IM05TS vs IM04TS
  • IM05TS vs IM04JR
  • IM05TS vs IM04GR
  • IM05TS vs IM03TS
  • IM05TS vs IM03JR
  • IM05TS vs IM03GR
  • IM05TS vs IM02TS
  • IM05TS vs IM02JR
  • IM05TS vs IM02GR
  • IM05TS vs IM01TS
  • IM05TS vs IM01JR
  • IM05TS vs IM01GR
  • IM05TS vs IM00TS
  • IM05TS vs IM00JR
  • IM05TS vs IM00GR
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase