IM05TS
IM05TS
Active
Description:  RELAY TELECOM DPDT 2A 9V
Manufacturer:  TE Connectivity
Datasheet:   IM05TS Datasheet
History Price: $1.6968
In Stock: 8900
IM05TS vs IM00TS
Part No
Series
IM, AXICOM
IM, AXICOM
Packaging
Bulk
Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
9VDC
1.5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
PC Pin
PC Pin
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
6.75 VDC
1.13 VDC
Features
0.9 VDC
0.15 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
15.5 mA
93.3 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-