☰
IM02TS
IM02TS
Active
Description:  RELAY TELECOM DPDT 2A 4.5V
Manufacturer:  TE Connectivity
Datasheet:   IM02TS Datasheet
History Price: $4.61
In Stock: 850
IM02TS Specification
Specification
Part No
IM02TS
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
IM, AXICOM
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Coil Voltage
4.5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
PC Pin
Coil Current
Sealed - Hermetically
Coil Type
3.38 VDC
Features
0.45 VDC
Termination Style
3 ms
Seal Rating
3 ms
Coil Insulation
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Operate Time
250VAC, 220VDC - Max
Release Time
31.1 mA
Operating Temperature
Non Latching
Contact Material
-
IM02TS Related Parts
IM00GR
IM00GR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00JR
IM00JR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00TS
IM00TS
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM01GR
IM01GR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01JR
IM01JR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01TS
IM01TS
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM02GR
IM02GR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02JR
IM02JR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM03GR
IM03GR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03JR
IM03JR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03TS
IM03TS
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM04GR
IM04GR
TE Connectivity
RELAY TELECOM DPDT 2A 6V
IM02TS Compare Parts
  • IM02TS vs IM07JR
  • IM02TS vs IM07GR
  • IM02TS vs IM06TS
  • IM02TS vs IM06JR
  • IM02TS vs IM06GR
  • IM02TS vs IM05TS
  • IM02TS vs IM05JR
  • IM02TS vs IM05GR
  • IM02TS vs IM04TS
  • IM02TS vs IM04JR
  • IM02TS vs IM04GR
  • IM02TS vs IM03TS
  • IM02TS vs IM03JR
  • IM02TS vs IM03GR
  • IM02TS vs IM02JR
  • IM02TS vs IM02GR
  • IM02TS vs IM01TS
  • IM02TS vs IM01JR
  • IM02TS vs IM01GR
  • IM02TS vs IM00TS
  • IM02TS vs IM00JR
  • IM02TS vs IM00GR
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give