IM00JR
IM00JR
Obsolete
Description:  RELAY TELECOM DPDT 2A 1.5V
Manufacturer:  TE Connectivity
Datasheet:   IM00JR Datasheet
History Price: Obsolete
In Stock: 11300
IM00JR Specification
Specification
Part No
IM00JR
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
IM, AXICOM
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
1.5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
J Lead
Coil Current
Sealed - Hermetically
Coil Type
1.13 VDC
Features
0.15 VDC
Termination Style
3 ms
Seal Rating
3 ms
Coil Insulation
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Operate Time
250VAC, 220VDC - Max
Release Time
93.3 mA
Operating Temperature
Non Latching
Contact Material
-
IM00JR Related Parts
IM00GR
IM00GR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00TS
IM00TS
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM01GR
IM01GR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01JR
IM01JR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01TS
IM01TS
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM02GR
IM02GR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02JR
IM02JR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02TS
IM02TS
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM03GR
IM03GR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03JR
IM03JR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03TS
IM03TS
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM04GR
IM04GR
TE Connectivity
RELAY TELECOM DPDT 2A 6V
IM00JR Compare Parts
  • IM00JR vs IM07JR
  • IM00JR vs IM07GR
  • IM00JR vs IM06TS
  • IM00JR vs IM06JR
  • IM00JR vs IM06GR
  • IM00JR vs IM05TS
  • IM00JR vs IM05JR
  • IM00JR vs IM05GR
  • IM00JR vs IM04TS
  • IM00JR vs IM04JR
  • IM00JR vs IM04GR
  • IM00JR vs IM03TS
  • IM00JR vs IM03JR
  • IM00JR vs IM03GR
  • IM00JR vs IM02TS
  • IM00JR vs IM02JR
  • IM00JR vs IM02GR
  • IM00JR vs IM01TS
  • IM00JR vs IM01JR
  • IM00JR vs IM01GR
  • IM00JR vs IM00TS
  • IM00JR vs IM00GR
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase