☰
IM03GR
IM03GR
Active
Description:  RELAY TELECOM DPDT 2A 5V
Manufacturer:  TE Connectivity
Datasheet:   IM03GR Datasheet
History Price: $5.02
In Stock: 38080
IM03GR Specification
Specification
Part No
IM03GR
Category
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
Series
IM, AXICOM
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Coil Voltage
5VDC
Contact Form
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
Switching Voltage
Gull Wing
Coil Current
Sealed - Hermetically
Coil Type
3.75 VDC
Features
0.5 VDC
Termination Style
3 ms
Seal Rating
3 ms
Coil Insulation
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Operate Time
250VAC, 220VDC - Max
Release Time
28 mA
Operating Temperature
Non Latching
Contact Material
-
IM03GR Related Parts
IM00GR
IM00GR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00JR
IM00JR
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM00TS
IM00TS
TE Connectivity
RELAY TELECOM DPDT 2A 1.5V
IM01GR
IM01GR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01JR
IM01JR
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM01TS
IM01TS
TE Connectivity
RELAY TELECOM DPDT 2A 3V
IM02GR
IM02GR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02JR
IM02JR
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM02TS
IM02TS
TE Connectivity
RELAY TELECOM DPDT 2A 4.5V
IM03JR
IM03JR
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM03TS
IM03TS
TE Connectivity
RELAY TELECOM DPDT 2A 5V
IM04GR
IM04GR
TE Connectivity
RELAY TELECOM DPDT 2A 6V
IM03GR Compare Parts
  • IM03GR vs IM07JR
  • IM03GR vs IM07GR
  • IM03GR vs IM06TS
  • IM03GR vs IM06JR
  • IM03GR vs IM06GR
  • IM03GR vs IM05TS
  • IM03GR vs IM05JR
  • IM03GR vs IM05GR
  • IM03GR vs IM04TS
  • IM03GR vs IM04JR
  • IM03GR vs IM04GR
  • IM03GR vs IM03TS
  • IM03GR vs IM03JR
  • IM03GR vs IM02TS
  • IM03GR vs IM02JR
  • IM03GR vs IM02GR
  • IM03GR vs IM01TS
  • IM03GR vs IM01JR
  • IM03GR vs IM01GR
  • IM03GR vs IM00TS
  • IM03GR vs IM00JR
  • IM03GR vs IM00GR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give