Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Signal Relays, Up to 2 Amps
/ TE Connectivity IM02TS
IM02TS
Active
Signal Relays, Up to 2 Amps
Description:
RELAY TELECOM DPDT 2A 4.5V
Manufacturer:
TE Connectivity
Datasheet:
IM02TS Datasheet
History Price: $4.61
In Stock: 29000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IM02TS vs IM03JR
Part No
IM02TS
IM03JR
Category
Signal Relays, Up to 2 Amps
Signal Relays, Up to 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
IM, AXICOM
IM, AXICOM
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Coil Voltage
4.5VDC
5VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
PC Pin
J Lead
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
3.38 VDC
3.75 VDC
Features
0.45 VDC
0.5 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
31.1 mA
28 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-