IM02TS
IM02TS
Active
Description:  RELAY TELECOM DPDT 2A 4.5V
Manufacturer:  TE Connectivity
Datasheet:   IM02TS Datasheet
History Price: $4.61
In Stock: 29000
IM02TS vs IM06GR
Part No
Series
IM, AXICOM
IM, AXICOM
Packaging
Tube
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Mounting Type
Through Hole
Surface Mount
Coil Voltage
4.5VDC
12VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
2:00:00
2:00:00
Switching Voltage
PC Pin
Gull Wing
Coil Current
Sealed - Hermetically
Sealed - Hermetically
Coil Type
3.38 VDC
9 VDC
Features
0.45 VDC
1.2 VDC
Termination Style
3 ms
3 ms
Seal Rating
3 ms
3 ms
Coil Insulation
-40℃ ~ 85℃
-40℃ ~ 85℃
Must Operate Voltage
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Palladium (Pd), Ruthenium (Ru), Gold (Au)
Must Release Voltage
Telecom
Telecom
Operate Time
250VAC, 220VDC - Max
250VAC, 220VDC - Max
Release Time
31.1 mA
11.6 mA
Operating Temperature
Non Latching
Non Latching
Contact Material
-
-