20IMX35D12D12-8G
20IMX35D12D12-8G
Active
Description:  DC DC CONVERTER 12V 12V 12V 35W
Manufacturer:  Bel Power Solutions
History Price: $190.59
In Stock: 24400
20IMX35D12D12-8G Specification
Specification
Part No
20IMX35D12D12-8G
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
Melcher IMX35 (35W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module, Conformal Coated
Number of Outputs
4
Voltage - Input (Min)
9V
Voltage - Input (Max)
36V
Voltage - Output 1
12V
Voltage - Output 2
12V
Voltage - Output 3
12V
Voltage - Output 4
-
Current - Output (Max)
650mA, 650mA, 650mA
Power (Watts)
35 W
Voltage - Isolation
1.2 kV
Applications
ITE (Commercial)
Features
OCP, OTP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
Efficiency
0.86
Mounting Type
Through Hole
Package / Case
19-DIP Module
20IMX35D12D12-8G PDF Datasheet
20IMX35D12D12-8G Related Parts
20IMX7-05-8G
20IMX7-05-8G
Bel Power Solutions
DC DC CONVERTER 5.1V 7W
20IMX35D15D15-8G
20IMX35D15D15-8G
Bel Power Solutions
DC DC CONVERTER 15V 15V 15V 35W
20IMX7-24-24-8G
20IMX7-24-24-8G
Bel Power Solutions
DC DC CONVERTER 24V 24V 7W
20IMX15-05-8RG
20IMX15-05-8RG
Bel Power Solutions
DC DC CONVERTER 5.1V 15W
20IMX15-15-15-8G
20IMX15-15-15-8G
Bel Power Solutions
DC DC CONVERTER 15V 15V 15W
20IMX15-24-24-8G
20IMX15-24-24-8G
Bel Power Solutions
DC DC CONVERTER 24V 24V 15W
20IMX35D05D05-8G
20IMX35D05D05-8G
Bel Power Solutions
DC DC CONVERTER 5V 5V 5V 35W
20IMX35D05D15-8ZG
20IMX35D05D15-8ZG
Bel Power Solutions
DC DC CONVERTER 5V 15V 15V 35W
20IMX4-1212-8G
20IMX4-1212-8G
Bel Power Solutions
DC DC CONVERTER +/-12V 4W
20IMX4-0505-8KG
20IMX4-0505-8KG
Bel Power Solutions
DC DC CONVERTER +/-5V 4W
20IMX4-05-8G
20IMX4-05-8G
Bel Power Solutions
DC DC CONVERTER 5V 4W
20IMX4-05-8KG
20IMX4-05-8KG
Bel Power Solutions
DC DC CONVERTER 5V 4W
20IMX35D12D12-8G Compare Parts
  • 20IMX35D12D12-8G vs 20IMX7-15-15-8
  • 20IMX35D12D12-8G vs 20IMX7-15-15-8M
  • 20IMX35D12D12-8G vs 20IMX7-15-15-8G
  • 20IMX35D12D12-8G vs 20IMX7-12-12-8
  • 20IMX35D12D12-8G vs 20IMX7-05-8
  • 20IMX35D12D12-8G vs 20IMX7-05-05-8
  • 20IMX35D12D12-8G vs 20IMX7-05-05-8G
  • 20IMX35D12D12-8G vs 20IMX7-03-8
  • 20IMX35D12D12-8G vs 20IMX7-03-8G
  • 20IMX35D12D12-8G vs 20IMX4-2424-8G
  • 20IMX35D12D12-8G vs 20IMX4-15-8G
  • 20IMX35D12D12-8G vs 20IMX4-1515-8G
  • 20IMX35D12D12-8G vs 20IMX4-12-8G
  • 20IMX35D12D12-8G vs 20IMX4-0505-8G
  • 20IMX35D12D12-8G vs 20IMX4-03-8G
  • 20IMX35D12D12-8G vs 20IMX35D15D15-8
  • 20IMX35D12D12-8G vs 20IMX35D12D12-8
  • 20IMX35D12D12-8G vs 20IMX35D05D15-8
  • 20IMX35D12D12-8G vs 20IMX35D05D15-8G
  • 20IMX35D12D12-8G vs 20IMX35D05D12-8
  • 20IMX35D12D12-8G vs 20IMX35D05D05-8
  • 20IMX35D12D12-8G vs 20IMX15-12-12-8G
  • 20IMX35D12D12-8G vs 20IMX15-05-8R-G
  • 20IMX35D12D12-8G vs 20IMX15-05-8RG-G
  • 20IMX35D12D12-8G vs 20IMX15-03-8RG
  • 20IMX35D12D12-8G vs 20IMX7-12-12-8G
  • 20IMX35D12D12-8G vs 20IMX15-0503-8RG
  • 20IMX35D12D12-8G vs 20IMX35D12D12-8IG
  • 20IMX35D12D12-8G vs 20IMX4-05-8KG
  • 20IMX35D12D12-8G vs 20IMX4-05-8G
  • 20IMX35D12D12-8G vs 20IMX4-0505-8KG
  • 20IMX35D12D12-8G vs 20IMX4-1212-8G
  • 20IMX35D12D12-8G vs 20IMX35D05D15-8ZG
  • 20IMX35D12D12-8G vs 20IMX35D05D05-8G
  • 20IMX35D12D12-8G vs 20IMX15-24-24-8G
  • 20IMX35D12D12-8G vs 20IMX15-15-15-8G
  • 20IMX35D12D12-8G vs 20IMX15-05-8RG
  • 20IMX35D12D12-8G vs 20IMX7-24-24-8G
  • 20IMX35D12D12-8G vs 20IMX35D15D15-8G
  • 20IMX35D12D12-8G vs 20IMX7-05-8G
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you