20IMX35D12D12-8G
20IMX35D12D12-8G
Active
Description:  DC DC CONVERTER 12V 12V 12V 35W
Manufacturer:  Bel Power Solutions
History Price: $190.59
In Stock: 24400
20IMX35D12D12-8G vs 20IMX35D12D12-8IG
Series
Melcher IMX35 (35W)
Melcher IMX35 (35W)
Packaging
Bulk
Bulk
Status
Active
Active
Type
Isolated Module, Conformal Coated
Isolated Module, Conformal Coated
Number of Outputs
4
4
Voltage - Input (Min)
9V
9V
Voltage - Input (Max)
36V
36V
Voltage - Output 1
12V
12V
Voltage - Output 2
12V
12V
Voltage - Output 3
12V
12V
Voltage - Output 4
-
-
Current - Output (Max)
650mA, 650mA, 650mA
650mA, 650mA, 650mA
Power (Watts)
35 W
35 W
Voltage - Isolation
1.2 kV
1.2 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, OTP, OVP, SCP, UVLO
Remote On/Off, OTP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.86
0.86
Mounting Type
Through Hole
Through Hole
Package / Case
19-DIP Module
19-DIP Module