Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Power Supplies
/
Board Mount - DC/DC Converters
/ Bel Power Solutions 20IMX35D12D12-8G
20IMX35D12D12-8G
Active
Board Mount - DC/DC Converters
Description:
DC DC CONVERTER 12V 12V 12V 35W
Manufacturer:
Bel Power Solutions
Datasheet:
20IMX35D12D12-8G Datasheet
History Price: $190.59
In Stock: 24400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20IMX35D12D12-8G vs 20IMX35D05D05-8G
Part No
20IMX35D12D12-8G
20IMX35D05D05-8G
Category
Board Mount - DC/DC Converters
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Bel Power Solutions
Series
Melcher IMX35 (35W)
Melcher IMX35 (35W)
Packaging
Bulk
Bulk
Status
Active
Active
Type
Isolated Module, Conformal Coated
Isolated Module, Conformal Coated
Number of Outputs
4
4
Voltage - Input (Min)
9V
9V
Voltage - Input (Max)
36V
36V
Voltage - Output 1
12V
5V
Voltage - Output 2
12V
5V
Voltage - Output 3
12V
5V
Voltage - Output 4
-
-
Current - Output (Max)
650mA, 650mA, 650mA
1.35A, 1.35A, 1.35A
Power (Watts)
35 W
35 W
Voltage - Isolation
1.2 kV
1.2 kV
Applications
ITE (Commercial)
ITE (Commercial)
Features
OCP, OTP, OVP, SCP, UVLO
OCP, OTP, OVP, SCP, UVLO
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Efficiency
0.86
0.86
Mounting Type
Through Hole
Through Hole
Package / Case
19-DIP Module
19-DIP Module