Series
Melcher IMX35 (35W)
Melcher IMX7 (7W)
Type
Isolated Module, Conformal Coated
Isolated Module, Conformal Coated
Voltage - Input (Min)
9V
8.4V
Voltage - Input (Max)
36V
36V
Voltage - Output 1
12V
5.1V
Voltage - Output 4
-
1.2A
Current - Output (Max)
650mA, 650mA, 650mA
7 W
Power (Watts)
35 W
1.2 kV
Voltage - Isolation
1.2 kV
ITE (Commercial), Railway
Applications
ITE (Commercial)
Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Features
OCP, OTP, OVP, SCP, UVLO
-40℃ ~ 85℃
Operating Temperature
-40℃ ~ 85℃
0.78
Efficiency
0.86
Through Hole
Mounting Type
Through Hole
14-DIP Module
Package / Case
19-DIP Module
2.00" L x 1.00" W x 0.41" H (50.8mm x 25.4mm x 10.4mm)