20IMX4-0505-8KG
20IMX4-0505-8KG
Active
Description:  DC DC CONVERTER +/-5V 4W
Manufacturer:  Bel Power Solutions
History Price: Active
In Stock: 36600
20IMX4-0505-8KG Specification
Specification
Part No
20IMX4-0505-8KG
Category
Board Mount - DC/DC Converters
Manufacturer
Bel Power Solutions
Series
Melcher IMX4 (4W)
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Isolated Module, Conformal Coated
Number of Outputs
2
Voltage - Input (Min)
8.4V
Voltage - Input (Max)
36V
Voltage - Output 1
5V
Voltage - Output 2
-5V
Voltage - Output 3
-
Voltage - Output 4
350mA, 350mA
Current - Output (Max)
4 W
Power (Watts)
2 kV
Voltage - Isolation
ITE (Commercial), Railway
Applications
OTP, OVP, SCP
Features
-40℃ ~ 85℃
Operating Temperature
0.81
Efficiency
Through Hole
Mounting Type
24-DIP Module, 13 Leads
Package / Case
1.22" L x 0.79" W x 0.33" H (31.0mm x 20.0mm x 8.5mm)
20IMX4-0505-8KG PDF Datasheet
20IMX4-0505-8KG Related Parts
20IMX7-05-8G
20IMX7-05-8G
Bel Power Solutions
DC DC CONVERTER 5.1V 7W
20IMX35D15D15-8G
20IMX35D15D15-8G
Bel Power Solutions
DC DC CONVERTER 15V 15V 15V 35W
20IMX7-24-24-8G
20IMX7-24-24-8G
Bel Power Solutions
DC DC CONVERTER 24V 24V 7W
20IMX15-05-8RG
20IMX15-05-8RG
Bel Power Solutions
DC DC CONVERTER 5.1V 15W
20IMX15-15-15-8G
20IMX15-15-15-8G
Bel Power Solutions
DC DC CONVERTER 15V 15V 15W
20IMX15-24-24-8G
20IMX15-24-24-8G
Bel Power Solutions
DC DC CONVERTER 24V 24V 15W
20IMX35D05D05-8G
20IMX35D05D05-8G
Bel Power Solutions
DC DC CONVERTER 5V 5V 5V 35W
20IMX35D05D15-8ZG
20IMX35D05D15-8ZG
Bel Power Solutions
DC DC CONVERTER 5V 15V 15V 35W
20IMX35D12D12-8G
20IMX35D12D12-8G
Bel Power Solutions
DC DC CONVERTER 12V 12V 12V 35W
20IMX4-1212-8G
20IMX4-1212-8G
Bel Power Solutions
DC DC CONVERTER +/-12V 4W
20IMX4-05-8G
20IMX4-05-8G
Bel Power Solutions
DC DC CONVERTER 5V 4W
20IMX4-05-8KG
20IMX4-05-8KG
Bel Power Solutions
DC DC CONVERTER 5V 4W
20IMX4-0505-8KG Compare Parts
  • 20IMX4-0505-8KG vs 20IMX7-15-15-8
  • 20IMX4-0505-8KG vs 20IMX7-15-15-8M
  • 20IMX4-0505-8KG vs 20IMX7-15-15-8G
  • 20IMX4-0505-8KG vs 20IMX7-12-12-8
  • 20IMX4-0505-8KG vs 20IMX7-05-8
  • 20IMX4-0505-8KG vs 20IMX7-05-05-8
  • 20IMX4-0505-8KG vs 20IMX7-05-05-8G
  • 20IMX4-0505-8KG vs 20IMX7-03-8
  • 20IMX4-0505-8KG vs 20IMX7-03-8G
  • 20IMX4-0505-8KG vs 20IMX4-2424-8G
  • 20IMX4-0505-8KG vs 20IMX4-15-8G
  • 20IMX4-0505-8KG vs 20IMX4-1515-8G
  • 20IMX4-0505-8KG vs 20IMX4-12-8G
  • 20IMX4-0505-8KG vs 20IMX4-0505-8G
  • 20IMX4-0505-8KG vs 20IMX4-03-8G
  • 20IMX4-0505-8KG vs 20IMX35D15D15-8
  • 20IMX4-0505-8KG vs 20IMX35D12D12-8
  • 20IMX4-0505-8KG vs 20IMX35D05D15-8
  • 20IMX4-0505-8KG vs 20IMX35D05D15-8G
  • 20IMX4-0505-8KG vs 20IMX35D05D12-8
  • 20IMX4-0505-8KG vs 20IMX35D05D05-8
  • 20IMX4-0505-8KG vs 20IMX15-12-12-8G
  • 20IMX4-0505-8KG vs 20IMX15-05-8R-G
  • 20IMX4-0505-8KG vs 20IMX15-05-8RG-G
  • 20IMX4-0505-8KG vs 20IMX15-03-8RG
  • 20IMX4-0505-8KG vs 20IMX7-12-12-8G
  • 20IMX4-0505-8KG vs 20IMX15-0503-8RG
  • 20IMX4-0505-8KG vs 20IMX35D12D12-8IG
  • 20IMX4-0505-8KG vs 20IMX4-05-8KG
  • 20IMX4-0505-8KG vs 20IMX4-05-8G
  • 20IMX4-0505-8KG vs 20IMX4-1212-8G
  • 20IMX4-0505-8KG vs 20IMX35D12D12-8G
  • 20IMX4-0505-8KG vs 20IMX35D05D15-8ZG
  • 20IMX4-0505-8KG vs 20IMX35D05D05-8G
  • 20IMX4-0505-8KG vs 20IMX15-24-24-8G
  • 20IMX4-0505-8KG vs 20IMX15-15-15-8G
  • 20IMX4-0505-8KG vs 20IMX15-05-8RG
  • 20IMX4-0505-8KG vs 20IMX7-24-24-8G
  • 20IMX4-0505-8KG vs 20IMX35D15D15-8G
  • 20IMX4-0505-8KG vs 20IMX7-05-8G
  • Customer Reviews
    4.95 out of 5.00 stars from 122 customer reviews from all over the world
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you