Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTJA-8BBXX
AF960GSTJA-8BBXX
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 TLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTJA-8BBXX Datasheet
History Price: Obsolete
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTJA-8BBXX Specification
Specification
Part No
AF960GSTJA-8BBXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
N600S
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
0癈 ~ 70癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF960GSTJA-8BBXX Related Parts
AF960GSTIC-7BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC 3.3V
AF960GSTJA-8BCIP
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTJC-DBBXX
ATP Electronics
SSD 960GB M.2 MODULE TLC NVME
AF960GSTCJ-7BCIP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTJA-8BAIP
ATP Electronics
SSD 960GB M.2 PCIE 3D NVME
AF960GSTCJ-7BAIP
ATP Electronics
SSD 960GB 2.5" 3D SATAIII I-TEMP
AF960GSTIC-7BAIP
ATP Electronics
SSD 960GB M.2 MODULE 3D SATA III
AF960GSTKA-HBAXP
ATP Electronics
COMMERCIAL TEMP. PCIE GEN. 4X4
AF960GSTKA-HBCIP
ATP Electronics
INDUSTRIAL TEMP. PCIE GEN. 4X4
AF960GSTCJ-7BAXP
ATP Electronics
SSD 960GB 2.5" TLC SATA III 5V
AF960GSTCJ-7BDIP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTCJ-7BDXP
ATP Electronics
SSD 960GB 2.5" SATA III 5V
AF960GSTJA-8BBXX Compare Parts
AF960GSTJA-8BBXX vs AF960GSTKA-HBAXP
AF960GSTJA-8BBXX vs AF960GSTIC-7BAIP
AF960GSTJA-8BBXX vs AF960GSTCJ-7BAIP
AF960GSTJA-8BBXX vs AF960GSTJA-8BAIP
AF960GSTJA-8BBXX vs AF960GSTCJ-7BCIP
AF960GSTJA-8BBXX vs AF960GSTJC-DBBXX
AF960GSTJA-8BBXX vs AF960GSTJA-8BCIP
AF960GSTJA-8BBXX vs AF960GSTIC-7BCIP
AF960GSTJA-8BBXX vs AF960GSTJA-HBBXX
AF960GSTJA-8BBXX vs AF960GSTJA-HBAXX
AF960GSTJA-8BBXX vs AF960GSTCJ-7BCXP
AF960GSTJA-8BBXX vs AF960GSTJA-8BEIP
AF960GSTJA-8BBXX vs AF960GSTJA-8BCXP
AF960GSTJA-8BBXX vs AF960GSTIC-7BCXP
AF960GSTJA-8BBXX vs AF960GSTJA-8BFXX
AF960GSTJA-8BBXX vs AF960GSTJA-8BFXP
AF960GSTJA-8BBXX vs AF960GSTJA-8BFIX
AF960GSTJA-8BBXX vs AF960GSTJA-8BFIP
AF960GSTJA-8BBXX vs AF960GSTJA-8BEXX
AF960GSTJA-8BBXX vs AF960GSTJA-8BEXP
AF960GSTJA-8BBXX vs AF960GSTJA-8BEIX
AF960GSTJA-8BBXX vs AF960GSTJA-8BDXX
AF960GSTJA-8BBXX vs AF960GSTJA-8BDXP
AF960GSTJA-8BBXX vs AF960GSTJA-8BDIX
AF960GSTJA-8BBXX vs AF960GSTJA-8BDIP
AF960GSTJA-8BBXX vs AF960GSTJA-8BCXX
AF960GSTJA-8BBXX vs AF960GSTJA-8BCIX
AF960GSTJA-8BBXX vs AF960GSTJA-8BBXP
AF960GSTJA-8BBXX vs AF960GSTJA-8BBIX
AF960GSTJA-8BBXX vs AF960GSTJA-8BBIP
AF960GSTJA-8BBXX vs AF960GSTJA-8BAXX
AF960GSTJA-8BBXX vs AF960GSTJA-8BAXP
AF960GSTJA-8BBXX vs AF960GSTJA-8BAIX
AF960GSTJA-8BBXX vs AF960GSTIC-7BFXP
AF960GSTJA-8BBXX vs AF960GSTIC-7BFIP
AF960GSTJA-8BBXX vs AF960GSTIC-7BEXP
AF960GSTJA-8BBXX vs AF960GSTIC-7BEIP
AF960GSTJA-8BBXX vs AF960GSTIC-7BDXP
AF960GSTJA-8BBXX vs AF960GSTIC-7BDIP
AF960GSTJA-8BBXX vs AF960GSTIC-7BBXP
Customer Reviews
4.95 out of 5.00 stars from 137 customer reviews from all over the world
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed