Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF960GSTJA-8BBXX
AF960GSTJA-8BBXX
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 960GB M.2 TLC NVME 3.3V
Manufacturer:
ATP Electronics
Datasheet:
AF960GSTJA-8BBXX Datasheet
History Price: Obsolete
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF960GSTJA-8BBXX vs AF960GSTJA-8BDXX
Part No
AF960GSTJA-8BBXX
AF960GSTJA-8BDXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
N600S
N650Sc
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND
Form Factor
M.2 Module
M.2 Module
Speed - Read
3.42GB/s
3.42GB/s
Speed - Write
3.05GB/s
3.05GB/s
Voltage - Supply
3.3V
3.3V
Type
NVMe
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm