AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
Obsolete
Description:  SSD 960GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 36100
AF960GSTCJ-7BAXP vs AF960GSTIC-7BCXP
Series
A600S
A650Si/A650S
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
M.2 Module
Speed - Read
560MB/s
560MB/s
Speed - Write
500MB/s
440MB/s
Voltage - Supply
5V
3.3V
Type
SATA III
-
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
80.00mm x 22.00mm x 3.35mm