AF960GSTCJ-7BAXP
AF960GSTCJ-7BAXP
Obsolete
Description:  SSD 960GB 2.5" TLC SATA III 5V
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 36100
AF960GSTCJ-7BAXP vs AF960GSTJA-8BAIP
Series
A600S
2280-D2-M
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Memory Size
960GB
960GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
2.5"
M.2 Module, PCIe
Speed - Read
560MB/s
-
Speed - Write
500MB/s
-
Voltage - Supply
5V
-
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
0癈 ~ 70癈
-40癈 ~ 85癈
Weight
-
-
Size / Dimension
100.00mm x 69.90mm x 9.20mm
80.00mm x 22.00mm x 3.50mm