Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF64GSSCJ-VACXP
AF64GSSCJ-VACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB 2.5" SLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF64GSSCJ-VACXP Datasheet
History Price: $571.33
In Stock: 42480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF64GSSCJ-VACXP Specification
Specification
Part No
AF64GSSCJ-VACXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Form Factor
2.5"
Speed - Read
520MB/s
Speed - Write
420MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
AF64GSSCJ-VACXP PDF Datasheet
AF64GSSCJ-VACXP Datasheet
Click and Download: AF64GSSCJ-VACXP Datasheet
AF64GSSCJ-VACXP Related Parts
AF60GSSCJ-OEM
ATP Electronics
SSD 60GB 2.5" SLC SATA III 5V
AF64GSSHI-OEM
ATP Electronics
SSD 64GB MSATA SLC SATA III 3.3V
AF64GSSIA-VAAXP
ATP Electronics
SSD 64GB M.2 MODULE SLC SATA III
AF64GSSIB-OEM
ATP Electronics
SSD 64GB M.2 MODULE SLC SATA III
AF64GSSEL-VABXP
ATP Electronics
SSD 64GB SLIM-SATA SLC SATA III
AF640GSACJ-7BBIP
ATP Electronics
SSD 640GB 2.5" PSLC SATA III 5V
AF64GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 64GB C-TEMP SSD VALUE
AF64GSACD-OEM
ATP Electronics
SSD 64GB 2.5" MLC SATA II
AF64GSMIA-OEM
ATP Electronics
SSD 64GB M.2 MODULE MLC SATA III
AF64GSMIB-OEM
ATP Electronics
SSD 64GB M.2 MODULE MLC SATA III
AF64GSSCD-OEM
ATP Electronics
SSD 64GB 2.5" SLC SATA II
AF640GSACJ-7BAIP
ATP Electronics
SSD 640GB 2.5" PSLC SATA III 5V
AF64GSSCJ-VACXP Compare Parts
AF64GSSCJ-VACXP vs AF640GSACJ-7BBIP
AF64GSSCJ-VACXP vs AF64GSSEL-VABXP
AF64GSSCJ-VACXP vs AF64GSSIB-OEM
AF64GSSCJ-VACXP vs AF64GSSIA-VAAXP
AF64GSSCJ-VACXP vs AF64GSSHI-OEM
AF64GSSCJ-VACXP vs AF60GSSCJ-OEM
AF64GSSCJ-VACXP vs AF64GSTIC-2BAXX
AF64GSSCJ-VACXP vs AF64GSTHI-2BAXX
AF64GSSCJ-VACXP vs AF64GSMCJ-OEM
AF64GSSCJ-VACXP vs AF64GSMEL-OEM
AF64GSSCJ-VACXP vs AF64GSAEL-OEM
AF64GSSCJ-VACXP vs AF64GSMHI-OEM
AF64GSSCJ-VACXP vs AF64GSAHI-OEM
AF64GSSCJ-VACXP vs AF640GSACJ-7BCIP
AF64GSSCJ-VACXP vs AF640GSACJ-7BAIP
AF64GSSCJ-VACXP vs AF64GSSCD-OEM
AF64GSSCJ-VACXP vs AF64GSMIB-OEM
AF64GSSCJ-VACXP vs AF64GSMIA-OEM
AF64GSSCJ-VACXP vs AF64GSACD-OEM
Customer Reviews
4.95 out of 5.00 stars from 97 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.