Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF64GSSCJ-VACXP
AF64GSSCJ-VACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB 2.5" SLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF64GSSCJ-VACXP Datasheet
History Price: $571.33
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF64GSSCJ-VACXP vs AF640GSACJ-7BAIP
Part No
AF64GSSCJ-VACXP
AF640GSACJ-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
A600S
Packaging
Bulk
Tray
Status
Active
Obsolete
Memory Size
64GB
640GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
2.5"
Speed - Read
520MB/s
560MB/s
Speed - Write
420MB/s
500MB/s
Voltage - Supply
-
SATA III
Type
SATA III
-40癈 ~ 85癈
Current - Max
-
100.00mm x 69.90mm x 9.20mm
Operating Temperature
-40癈 ~ 85癈
5V
Weight
-
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
-