Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF64GSSCJ-VACXP
AF64GSSCJ-VACXP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 64GB 2.5" SLC SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF64GSSCJ-VACXP Datasheet
History Price: $571.33
In Stock: 40600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF64GSSCJ-VACXP vs AF64GSMEL-OEM
Part No
AF64GSSCJ-VACXP
AF64GSMEL-OEM
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
-
-
Packaging
Bulk
Box
Status
Active
Obsolete
Memory Size
64GB
64GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (SLC)
Solid State Drive (SSD) FLASH - NAND (MLC)
Form Factor
2.5"
Slim-SATA
Speed - Read
520MB/s
530MB/s
Speed - Write
420MB/s
440MB/s
Voltage - Supply
-
-
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
100.0mm x 69.90mm x 9.20mm
54.00mm x 39.00mm x 4.00mm