Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF640GSACJ-7BBIP
AF640GSACJ-7BBIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 640GB 2.5" PSLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF640GSACJ-7BBIP Datasheet
History Price: $638.43
In Stock: 40080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF640GSACJ-7BBIP Specification
Specification
Part No
AF640GSACJ-7BBIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A750Pi
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
640GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
520MB/s
Voltage - Supply
SATA III
Type
-40癈 ~ 85癈
Current - Max
100.00mm x 69.90mm x 9.20mm
Operating Temperature
5V
Weight
-
Size / Dimension
-
AF640GSACJ-7BBIP PDF Datasheet
AF640GSACJ-7BBIP Datasheet
Click and Download: AF640GSACJ-7BBIP Datasheet
AF640GSACJ-7BBIP Related Parts
AF60GSSCJ-OEM
ATP Electronics
SSD 60GB 2.5" SLC SATA III 5V
AF64GSSHI-OEM
ATP Electronics
SSD 64GB MSATA SLC SATA III 3.3V
AF64GSSIA-VAAXP
ATP Electronics
SSD 64GB M.2 MODULE SLC SATA III
AF64GSSIB-OEM
ATP Electronics
SSD 64GB M.2 MODULE SLC SATA III
AF64GSSEL-VABXP
ATP Electronics
SSD 64GB SLIM-SATA SLC SATA III
AF64GSSCJ-VACXP
ATP Electronics
SSD 64GB 2.5" SLC SATA III
AF64GSTCJ-2BAXX
ATP Electronics
SATA 2.5" 64GB C-TEMP SSD VALUE
AF64GSACD-OEM
ATP Electronics
SSD 64GB 2.5" MLC SATA II
AF64GSMIA-OEM
ATP Electronics
SSD 64GB M.2 MODULE MLC SATA III
AF64GSMIB-OEM
ATP Electronics
SSD 64GB M.2 MODULE MLC SATA III
AF64GSSCD-OEM
ATP Electronics
SSD 64GB 2.5" SLC SATA II
AF640GSACJ-7BAIP
ATP Electronics
SSD 640GB 2.5" PSLC SATA III 5V
AF640GSACJ-7BBIP Compare Parts
AF640GSACJ-7BBIP vs AF64GSSCJ-VACXP
AF640GSACJ-7BBIP vs AF64GSSEL-VABXP
AF640GSACJ-7BBIP vs AF64GSSIB-OEM
AF640GSACJ-7BBIP vs AF64GSSIA-VAAXP
AF640GSACJ-7BBIP vs AF64GSSHI-OEM
AF640GSACJ-7BBIP vs AF60GSSCJ-OEM
AF640GSACJ-7BBIP vs AF64GSTIC-2BAXX
AF640GSACJ-7BBIP vs AF64GSTHI-2BAXX
AF640GSACJ-7BBIP vs AF64GSMCJ-OEM
AF640GSACJ-7BBIP vs AF64GSMEL-OEM
AF640GSACJ-7BBIP vs AF64GSAEL-OEM
AF640GSACJ-7BBIP vs AF64GSMHI-OEM
AF640GSACJ-7BBIP vs AF64GSAHI-OEM
AF640GSACJ-7BBIP vs AF640GSACJ-7BCIP
AF640GSACJ-7BBIP vs AF640GSACJ-7BAIP
AF640GSACJ-7BBIP vs AF64GSSCD-OEM
AF640GSACJ-7BBIP vs AF64GSMIB-OEM
AF640GSACJ-7BBIP vs AF64GSMIA-OEM
AF640GSACJ-7BBIP vs AF64GSACD-OEM
Customer Reviews
4.95 out of 5.00 stars from 117 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.