Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF40GSAJB-DBAIX
AF40GSAJB-DBAIX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
NVME M.2 2230 40GB I-TEMP PSLC S
Manufacturer:
ATP Electronics
Datasheet:
AF40GSAJB-DBAIX Datasheet
History Price: $78.93017
In Stock: 31440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF40GSAJB-DBAIX Specification
Specification
Part No
AF40GSAJB-DBAIX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
M.2 NVMe
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
40GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Form Factor
M.2 Module
Speed - Read
1.8GB/s
Speed - Write
570MB/s
Voltage - Supply
3.3V
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
30.00mm x 22.00mm x 2.50mm
AF40GSAJB-DBAIX PDF Datasheet
AF40GSAJB-DBAIX Datasheet
Click and Download: AF40GSAJB-DBAIX Datasheet
AF40GSAJB-DBAIX Related Parts
AF4GSSEL-OEM
ATP Electronics
SSD 4GB SLIM-SATA SLC SATA II 5V
AF480GSTIA-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTIA-7BDIP
ATP Electronics
SSD 480GB M.2 SATA III 3.3V
AF480GSTIC-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTJA-8BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJA-DBCXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJC-DBBXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF4GSSGH-AACXP
ATP Electronics
SSD 4GB EUSB SLC 5V
AF480GSTCJ-7BCIP
ATP Electronics
SSD 480GB 2.5" TLC SATA III 5V
AF480GSTJA-8BAIP
ATP Electronics
SSD 480GB M.2 PCIE 3D NVME
AF480GSTCJ-7BAIP
ATP Electronics
SSD 480GB 2.5" 3D SATAIII I-TEMP
AF480GSTIA-7BAIP
ATP Electronics
SSD 480GB M.2 MODULE 3D SATA III
AF40GSAJB-DBAIX Compare Parts
AF40GSAJB-DBAIX vs AF480GSTIA-7BAIP
AF40GSAJB-DBAIX vs AF480GSTCJ-7BAIP
AF40GSAJB-DBAIX vs AF480GSTJA-8BAIP
AF40GSAJB-DBAIX vs AF480GSTCJ-7BCIP
AF40GSAJB-DBAIX vs AF4GSSGH-AACXP
AF40GSAJB-DBAIX vs AF480GSTJC-DBBXX
AF40GSAJB-DBAIX vs AF480GSTJA-DBCXX
AF40GSAJB-DBAIX vs AF480GSTJA-8BCIP
AF40GSAJB-DBAIX vs AF480GSTIC-7BCIP
AF40GSAJB-DBAIX vs AF480GSTIA-7BDIP
AF40GSAJB-DBAIX vs AF480GSTIA-7BCIP
AF40GSAJB-DBAIX vs AF4GSSEL-OEM
AF40GSAJB-DBAIX vs AF480GSTJA-HBBXX
AF40GSAJB-DBAIX vs AF480GSTJA-HBAXX
AF40GSAJB-DBAIX vs AF480GSTCJ-7BCXP
AF40GSAJB-DBAIX vs AF480GSTJA-8BCXP
AF40GSAJB-DBAIX vs AF40GSAJA-8BAIP
AF40GSAJB-DBAIX vs AF480GSTIC-7BCXP
AF40GSAJB-DBAIX vs AF40GSAIA-7BBIP
AF40GSAJB-DBAIX vs AF480GSTHI-7BCXP
AF40GSAJB-DBAIX vs AF4GSSHJ-OEM
AF40GSAJB-DBAIX vs AF4GSSHI-AACXP
AF40GSAJB-DBAIX vs AF4GSSGI-OEM
AF40GSAJB-DBAIX vs AF4GSSEI-OEM
AF40GSAJB-DBAIX vs AF4GSSEH-OEM
AF40GSAJB-DBAIX vs AF4GSSCD-OEM
AF40GSAJB-DBAIX vs AF4GSMGH-OEM
AF40GSAJB-DBAIX vs AF480GSTJA-8BFXX
AF40GSAJB-DBAIX vs AF480GSTJA-8BFXP
AF40GSAJB-DBAIX vs AF480GSTJA-8BFIX
AF40GSAJB-DBAIX vs AF480GSTJA-8BFIP
AF40GSAJB-DBAIX vs AF480GSTJA-8BEXX
AF40GSAJB-DBAIX vs AF480GSTJA-8BEXP
AF40GSAJB-DBAIX vs AF480GSTJA-8BEIX
AF40GSAJB-DBAIX vs AF480GSTJA-8BEIP
AF40GSAJB-DBAIX vs AF480GSTJA-8BDXX
AF40GSAJB-DBAIX vs AF480GSTJA-8BDXP
AF40GSAJB-DBAIX vs AF480GSTJA-8BDIX
AF40GSAJB-DBAIX vs AF480GSTJA-8BDIP
AF40GSAJB-DBAIX vs AF480GSTJA-8BCXX
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described