Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF40GSAJB-DBAIX
AF40GSAJB-DBAIX
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
NVME M.2 2230 40GB I-TEMP PSLC S
Manufacturer:
ATP Electronics
Datasheet:
AF40GSAJB-DBAIX Datasheet
History Price: $78.93017
In Stock: 14300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF40GSAJB-DBAIX vs AF480GSTJA-DBCXX
Part No
AF40GSAJB-DBAIX
AF480GSTJA-DBCXX
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
M.2 NVMe
N600Vc
Packaging
Tray
Tray
Status
Active
Active
Memory Size
40GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
1.8GB/s
2.6GB/s
Speed - Write
570MB/s
1.87GB/s
Voltage - Supply
3.3V
NVMe
Type
NVMe
0癈 ~ 70癈
Current - Max
-
80.00mm x 22.00mm x 2.20mm
Operating Temperature
-40癈 ~ 85癈
-
Weight
-
-
Size / Dimension
30.00mm x 22.00mm x 2.50mm
-