AF40GSAJB-DBAIX
AF40GSAJB-DBAIX
Active
Description:  NVME M.2 2230 40GB I-TEMP PSLC S
Manufacturer:  ATP Electronics
History Price: $78.93017
In Stock: 14300
AF40GSAJB-DBAIX vs AF480GSTCJ-7BCXP
Series
M.2 NVMe
A650Si/A650S
Packaging
Tray
Tray
Status
Active
Active
Memory Size
40GB
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (pSLC)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
1.8GB/s
560MB/s
Speed - Write
570MB/s
500MB/s
Voltage - Supply
3.3V
SATA III
Type
NVMe
0癈 ~ 70癈
Current - Max
-
100.00mm x 69.90mm x 9.20mm
Operating Temperature
-40癈 ~ 85癈
5V
Weight
-
-
Size / Dimension
30.00mm x 22.00mm x 2.50mm
-