Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF480GSTCJ-7BCIP
AF480GSTCJ-7BCIP
Active
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 480GB 2.5" TLC SATA III 5V
Manufacturer:
ATP Electronics
Datasheet:
AF480GSTCJ-7BCIP Datasheet
History Price: $218.2025
In Stock: 35200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF480GSTCJ-7BCIP Specification
Specification
Part No
AF480GSTCJ-7BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
A650Si/A650Sc
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
480GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
2.5"
Speed - Read
560MB/s
Speed - Write
500MB/s
Voltage - Supply
SATA III
Type
-40癈 ~ 85癈
Current - Max
100.00mm x 69.90mm x 9.20mm
Operating Temperature
5V
Weight
-
Size / Dimension
-
AF480GSTCJ-7BCIP PDF Datasheet
AF480GSTCJ-7BCIP Datasheet
Click and Download: AF480GSTCJ-7BCIP Datasheet
AF480GSTCJ-7BCIP Related Parts
AF4GSSEL-OEM
ATP Electronics
SSD 4GB SLIM-SATA SLC SATA II 5V
AF480GSTIA-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTIA-7BDIP
ATP Electronics
SSD 480GB M.2 SATA III 3.3V
AF480GSTIC-7BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC 3.3V
AF480GSTJA-8BCIP
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJA-DBCXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF480GSTJC-DBBXX
ATP Electronics
SSD 480GB M.2 MODULE TLC NVME
AF4GSSGH-AACXP
ATP Electronics
SSD 4GB EUSB SLC 5V
AF480GSTJA-8BAIP
ATP Electronics
SSD 480GB M.2 PCIE 3D NVME
AF480GSTCJ-7BAIP
ATP Electronics
SSD 480GB 2.5" 3D SATAIII I-TEMP
AF480GSTIA-7BAIP
ATP Electronics
SSD 480GB M.2 MODULE 3D SATA III
AF480GSTIC-7BAIP
ATP Electronics
SSD 480GB M.2 MODULE 3D SATA III
AF480GSTCJ-7BCIP Compare Parts
AF480GSTCJ-7BCIP vs AF480GSTIA-7BAIP
AF480GSTCJ-7BCIP vs AF480GSTCJ-7BAIP
AF480GSTCJ-7BCIP vs AF480GSTJA-8BAIP
AF480GSTCJ-7BCIP vs AF4GSSGH-AACXP
AF480GSTCJ-7BCIP vs AF480GSTJC-DBBXX
AF480GSTCJ-7BCIP vs AF480GSTJA-DBCXX
AF480GSTCJ-7BCIP vs AF480GSTJA-8BCIP
AF480GSTCJ-7BCIP vs AF480GSTIC-7BCIP
AF480GSTCJ-7BCIP vs AF480GSTIA-7BDIP
AF480GSTCJ-7BCIP vs AF480GSTIA-7BCIP
AF480GSTCJ-7BCIP vs AF4GSSEL-OEM
AF480GSTCJ-7BCIP vs AF480GSTJA-HBBXX
AF480GSTCJ-7BCIP vs AF480GSTJA-HBAXX
AF480GSTCJ-7BCIP vs AF480GSTCJ-7BCXP
AF480GSTCJ-7BCIP vs AF480GSTJA-8BCXP
AF480GSTCJ-7BCIP vs AF40GSAJB-DBAIX
AF480GSTCJ-7BCIP vs AF40GSAJA-8BAIP
AF480GSTCJ-7BCIP vs AF480GSTIC-7BCXP
AF480GSTCJ-7BCIP vs AF40GSAIA-7BBIP
AF480GSTCJ-7BCIP vs AF480GSTHI-7BCXP
AF480GSTCJ-7BCIP vs AF4GSSHJ-OEM
AF480GSTCJ-7BCIP vs AF4GSSHI-AACXP
AF480GSTCJ-7BCIP vs AF4GSSGI-OEM
AF480GSTCJ-7BCIP vs AF4GSSEI-OEM
AF480GSTCJ-7BCIP vs AF4GSSEH-OEM
AF480GSTCJ-7BCIP vs AF4GSSCD-OEM
AF480GSTCJ-7BCIP vs AF4GSMGH-OEM
AF480GSTCJ-7BCIP vs AF480GSTJA-8BFXX
AF480GSTCJ-7BCIP vs AF480GSTJA-8BFXP
AF480GSTCJ-7BCIP vs AF480GSTJA-8BFIX
AF480GSTCJ-7BCIP vs AF480GSTJA-8BFIP
AF480GSTCJ-7BCIP vs AF480GSTJA-8BEXX
AF480GSTCJ-7BCIP vs AF480GSTJA-8BEXP
AF480GSTCJ-7BCIP vs AF480GSTJA-8BEIX
AF480GSTCJ-7BCIP vs AF480GSTJA-8BEIP
AF480GSTCJ-7BCIP vs AF480GSTJA-8BDXX
AF480GSTCJ-7BCIP vs AF480GSTJA-8BDXP
AF480GSTCJ-7BCIP vs AF480GSTJA-8BDIX
AF480GSTCJ-7BCIP vs AF480GSTJA-8BDIP
AF480GSTCJ-7BCIP vs AF480GSTJA-8BCXX
Customer Reviews
4.95 out of 5.00 stars from 106 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described