Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF240GSTIA-7BAIP
AF240GSTIA-7BAIP
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 240GB M.2 MODULE 3D SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF240GSTIA-7BAIP Datasheet
History Price: Obsolete
In Stock: 43700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF240GSTIA-7BAIP Specification
Specification
Part No
AF240GSTIA-7BAIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
2242 D2-B-M
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Form Factor
M.2 Module
Speed - Read
560MB/s
Speed - Write
450MB/s
Voltage - Supply
-
Type
SATA III
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
AF240GSTIA-7BAIP PDF Datasheet
AF240GSTIA-7BAIP Datasheet
Click and Download: AF240GSTIA-7BAIP Datasheet
AF240GSTIA-7BAIP Related Parts
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-8BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF240GSTIA-7BAIP Compare Parts
AF240GSTIA-7BAIP vs AF240GSTCJ-7BAIP
AF240GSTIA-7BAIP vs AF240GSTJA-8BAIP
AF240GSTIA-7BAIP vs AF240GSTJA-HBAXX
AF240GSTIA-7BAIP vs AF240GSTCJ-7BCIP
AF240GSTIA-7BAIP vs AF256GSTCJ-2BBXX
AF240GSTIA-7BAIP vs AF256GSSCJ-VACXP
AF240GSTIA-7BAIP vs AF2GSSGH-AACXP
AF240GSTIA-7BAIP vs AF240GSTJC-DBBXX
AF240GSTIA-7BAIP vs AF240GSTJA-DBCXX
AF240GSTIA-7BAIP vs AF240GSTJA-8BCIP
AF240GSTIA-7BAIP vs AF256GSTIC-2BBXX
AF240GSTIA-7BAIP vs AF256GSTIA-2BBXX
AF240GSTIA-7BAIP vs AF256GSTHI-2BBXX
AF240GSTIA-7BAIP vs AF240GSTIA-7BCIP
AF240GSTIA-7BAIP vs AF240GSTIC-7BCIP
AF240GSTIA-7BAIP vs AF240GSSCJ-OEM
AF240GSTIA-7BAIP vs AF256GSMEL-OEM
AF240GSTIA-7BAIP vs AF256GSMHI-OEM
AF240GSTIA-7BAIP vs AF256GSMCJ-OEM
AF240GSTIA-7BAIP vs AF240GSTJA-HBBXX
AF240GSTIA-7BAIP vs AF240GSTCJ-7BCXP
AF240GSTIA-7BAIP vs AF240GSTJA-8BCXP
AF240GSTIA-7BAIP vs AF240GSTIC-7BCXP
AF240GSTIA-7BAIP vs AF240GSTHI-7BCXP
AF240GSTIA-7BAIP vs AF2GSSGI-OEM
AF240GSTIA-7BAIP vs AF2GSSEL-OEM
AF240GSTIA-7BAIP vs AF2GSSEI-OEM
AF240GSTIA-7BAIP vs AF2GSSEH-OEM
AF240GSTIA-7BAIP vs AF256GSTHI-SP1
AF240GSTIA-7BAIP vs AF256GSTHI-2BAXX
AF240GSTIA-7BAIP vs AF256GSMIC-OEM
AF240GSTIA-7BAIP vs AF256GSMIB-OEM
AF240GSTIA-7BAIP vs AF256GSMCK-OEM
AF240GSTIA-7BAIP vs AF240GSTJA-8BFXX
AF240GSTIA-7BAIP vs AF240GSTJA-8BFXP
AF240GSTIA-7BAIP vs AF240GSTJA-8BFIX
AF240GSTIA-7BAIP vs AF240GSTJA-8BFIP
AF240GSTIA-7BAIP vs AF240GSTJA-8BEXX
AF240GSTIA-7BAIP vs AF240GSTJA-8BEXP
AF240GSTIA-7BAIP vs AF240GSTJA-8BEIX
Customer Reviews
4.95 out of 5.00 stars from 93 customer reviews from all over the world
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.