Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Memory
/
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
/ ATP Electronics AF240GSTIA-7BAIP
AF240GSTIA-7BAIP
Obsolete
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description:
SSD 240GB M.2 MODULE 3D SATA III
Manufacturer:
ATP Electronics
Datasheet:
AF240GSTIA-7BAIP Datasheet
History Price: Obsolete
In Stock: 43700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AF240GSTIA-7BAIP vs AF240GSTJA-8BCXP
Part No
AF240GSTIA-7BAIP
AF240GSTJA-8BCXP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
ATP Electronics
Series
2242 D2-B-M
M.2 NVMe
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
M.2 Module
Speed - Read
560MB/s
3.42GB/s
Speed - Write
450MB/s
3.05GB/s
Voltage - Supply
-
-
Type
SATA III
NVMe
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
80.00mm x 22.00mm x 3.50mm