AF240GSTJA-8BCIP
AF240GSTJA-8BCIP
Active
Description:  SSD 240GB M.2 MODULE TLC NVME
Manufacturer:  ATP Electronics
History Price: $204.81
In Stock: 8800
AF240GSTJA-8BCIP Specification
Specification
Part No
AF240GSTJA-8BCIP
Category
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Manufacturer
ATP Electronics
Series
M.2 NVMe
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Memory Size
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
Speed - Read
3.42GB/s
Speed - Write
3.05GB/s
Voltage - Supply
-
Type
NVMe
Current - Max
-
Operating Temperature
-40癈 ~ 85癈
Weight
-
Size / Dimension
80.00mm x 22.00mm x 3.50mm
AF240GSTJA-8BCIP PDF Datasheet
AF240GSTJA-8BCIP Related Parts
AF240GSSCJ-OEM
AF240GSSCJ-OEM
ATP Electronics
SSD 240GB 2.5" SLC SATA III 5V
AF240GSTIC-7BCIP
AF240GSTIC-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF240GSTIA-7BCIP
AF240GSTIA-7BCIP
ATP Electronics
SSD 240GB M.2 MODULE TLC 3.3V
AF256GSTHI-2BBXX
AF256GSTHI-2BBXX
ATP Electronics
SSD 256GB MSATA TLC SATA III
AF256GSTIA-2BBXX
AF256GSTIA-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF256GSTIC-2BBXX
AF256GSTIC-2BBXX
ATP Electronics
SSD 256GB M.2 MOD TLC SATA III
AF240GSTJA-DBCXX
AF240GSTJA-DBCXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF240GSTJC-DBBXX
AF240GSTJC-DBBXX
ATP Electronics
SSD 240GB M.2 MODULE TLC NVME
AF2GSSGH-AACXP
AF2GSSGH-AACXP
ATP Electronics
SSD 2GB EUSB SLC 5V
AF256GSSCJ-VACXP
AF256GSSCJ-VACXP
ATP Electronics
SSD 256GB 2.5" SLC SATA III
AF256GSTCJ-2BBXX
AF256GSTCJ-2BBXX
ATP Electronics
SSD 256GB 2.5" TLC SATA III
AF240GSTCJ-7BCIP
AF240GSTCJ-7BCIP
ATP Electronics
SSD 240GB 2.5" TLC SATA III 5V
AF240GSTJA-8BCIP Compare Parts
  • AF240GSTJA-8BCIP vs AF240GSTIA-7BAIP
  • AF240GSTJA-8BCIP vs AF240GSTCJ-7BAIP
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BAIP
  • AF240GSTJA-8BCIP vs AF240GSTJA-HBAXX
  • AF240GSTJA-8BCIP vs AF240GSTCJ-7BCIP
  • AF240GSTJA-8BCIP vs AF256GSTCJ-2BBXX
  • AF240GSTJA-8BCIP vs AF256GSSCJ-VACXP
  • AF240GSTJA-8BCIP vs AF2GSSGH-AACXP
  • AF240GSTJA-8BCIP vs AF240GSTJC-DBBXX
  • AF240GSTJA-8BCIP vs AF240GSTJA-DBCXX
  • AF240GSTJA-8BCIP vs AF256GSTIC-2BBXX
  • AF240GSTJA-8BCIP vs AF256GSTIA-2BBXX
  • AF240GSTJA-8BCIP vs AF256GSTHI-2BBXX
  • AF240GSTJA-8BCIP vs AF240GSTIA-7BCIP
  • AF240GSTJA-8BCIP vs AF240GSTIC-7BCIP
  • AF240GSTJA-8BCIP vs AF240GSSCJ-OEM
  • AF240GSTJA-8BCIP vs AF256GSMEL-OEM
  • AF240GSTJA-8BCIP vs AF256GSMHI-OEM
  • AF240GSTJA-8BCIP vs AF256GSMCJ-OEM
  • AF240GSTJA-8BCIP vs AF240GSTJA-HBBXX
  • AF240GSTJA-8BCIP vs AF240GSTCJ-7BCXP
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BCXP
  • AF240GSTJA-8BCIP vs AF240GSTIC-7BCXP
  • AF240GSTJA-8BCIP vs AF240GSTHI-7BCXP
  • AF240GSTJA-8BCIP vs AF2GSSGI-OEM
  • AF240GSTJA-8BCIP vs AF2GSSEL-OEM
  • AF240GSTJA-8BCIP vs AF2GSSEI-OEM
  • AF240GSTJA-8BCIP vs AF2GSSEH-OEM
  • AF240GSTJA-8BCIP vs AF256GSTHI-SP1
  • AF240GSTJA-8BCIP vs AF256GSTHI-2BAXX
  • AF240GSTJA-8BCIP vs AF256GSMIC-OEM
  • AF240GSTJA-8BCIP vs AF256GSMIB-OEM
  • AF240GSTJA-8BCIP vs AF256GSMCK-OEM
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BFXX
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BFXP
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BFIX
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BFIP
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BEXX
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BEXP
  • AF240GSTJA-8BCIP vs AF240GSTJA-8BEIX
  • AF240GSTJA-8BCIP FAQ
    Q: What is the primary application of the ATP Electronics AF240GSTJA-8BCIP?‌
    A:‌ The ATP Electronics AF240GSTJA-8BCIP is an industrial-grade SATA SSD designed for high-endurance storage in harsh environments like automotive, aerospace, and IoT systems.

    Q: What storage capacity does the ATP Electronics AF240GSTJA-8BCIP offer?‌
    A:‌ The AF240GSTJA-8BCIP provides a storage capacity of 240 GB, optimized for reliability and performance.

    Q: What interface does the ATP Electronics AF240GSTJA-8BCIP use?‌
    A:‌ The AF240GSTJA-8BCIP utilizes a SATA III 6 Gb/s interface for high-speed data transfer.

    Q: What is the operating temperature range of the ATP Electronics AF240GSTJA-8BCIP?‌
    A:‌ The AF240GSTJA-8BCIP operates reliably in temperatures ranging from -40°C to +85°C.

    Q: Does the ATP Electronics AF240GSTJA-8BCIP support power-loss protection?‌
    A:‌ Yes, the AF240GSTJA-8BCIP includes built-in power-loss protection to prevent data corruption during unexpected power interruptions.

    Q: What endurance rating does the ATP Electronics AF240GSTJA-8BCIP have?‌
    A:‌ The AF240GSTJA-8BCIP offers a high endurance rating of 3 Drive Writes Per Day (DWPD) over its 5-year lifespan.

    Q: Is the ATP Electronics AF240GSTJA-8BCIP compatible with industrial automation systems?‌
    A:‌ Yes, the AF240GSTJA-8BCIP is designed for compatibility with industrial automation, embedded systems, and rugged applications.

    Q: What NAND flash technology does the ATP Electronics AF240GSTJA-8BCIP use?‌
    A:‌ The AF240GSTJA-8BCIP employs 3D TLC NAND flash for enhanced durability and performance.

    Q: Does the ATP Electronics AF240GSTJA-8BCIP support hardware encryption?‌
    A:‌ Yes, the AF240GSTJA-8BCIP supports AES 256-bit encryption for secure data storage.

    Q: What is the MTBF (Mean Time Between Failures) of the ATP Electronics AF240GSTJA-8BCIP?‌
    A:‌ The AF240GSTJA-8BCIP has an MTBF of 2 million hours, ensuring long-term reliability.

    Q: What vibration resistance does the ATP Electronics AF240GSTJA-8BCIP offer?‌
    A:‌ The AF240GSTJA-8BCIP withstands vibrations up to 20G (operating) and 50G (non-operating) per MIL-STD-810G standards.

    Q: Can the ATP Electronics AF240GSTJA-8BCIP be used in automotive infotainment systems?‌
    A:‌ Yes, the AF240GSTJA-8BCIP is AEC-Q100 qualified for automotive applications, including infotainment and telematics.

    Q: What is the maximum sequential read speed of the ATP Electronics AF240GSTJA-8BCIP?‌
    A:‌ The AF240GSTJA-8BCIP achieves sequential read speeds of up to 560 MB/s.

    Q: Does the ATP Electronics AF240GSTJA-8BCIP support advanced error correction?‌
    A:‌ Yes, the AF240GSTJA-8BCIP integrates LDPC (Low-Density Parity Check) error correction for data integrity.

    Q: What warranty period does ATP Electronics provide for the AF240GSTJA-8BCIP?‌
    A:‌ The AF240GSTJA-8BCIP comes with a 5-year limited warranty for industrial applications.

    Q: Is the ATP Electronics AF240GSTJA-8BCIP compliant with military standards?‌
    A:‌ Yes, the AF240GSTJA-8BCIP meets MIL-STD-810G and MIL-STD-202H standards for shock and vibration resistance.

    Q: What form factor does the ATP Electronics AF240GSTJA-8BCIP use?‌
    A:‌ The AF240GSTJA-8BCIP is built in a 2.5-inch 7mm form factor for versatile integration.

    Q: Can the ATP Electronics AF240GSTJA-8BCIP operate in high-altitude environments?‌
    A:‌ Yes, the AF240GSTJA-8BCIP functions reliably at altitudes up to 80,000 feet.

    Q: Does the ATP Electronics AF240GSTJA-8BCIP support TCG Opal 2.0 compliance?‌
    A:‌ Yes, the AF240GSTJA-8BCIP is TCG Opal 2.0-compliant for enhanced security management.

    Q: Where can I find technical documentation for the ATP Electronics AF240GSTJA-8BCIP?‌
    A:‌ Datasheets, firmware updates, and application notes for the AF240GSTJA-8BCIP are available on ATP’s official website.
    Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.