AF240GSTIA-7BAIP
AF240GSTIA-7BAIP
Obsolete
Description:  SSD 240GB M.2 MODULE 3D SATA III
Manufacturer:  ATP Electronics
History Price: Obsolete
In Stock: 43700
AF240GSTIA-7BAIP vs AF240GSTCJ-7BCXP
Series
2242 D2-B-M
A650Si/A650S
Packaging
Tray
Tray
Status
Obsolete
Active
Memory Size
240GB
240GB
Memory Type
Solid State Drive (SSD) FLASH - NAND (3D)
Solid State Drive (SSD) FLASH - NAND (TLC)
Form Factor
M.2 Module
2.5"
Speed - Read
560MB/s
560MB/s
Speed - Write
450MB/s
500MB/s
Voltage - Supply
-
5V
Type
SATA III
SATA III
Current - Max
-
-
Operating Temperature
-40癈 ~ 85癈
0癈 ~ 70癈
Weight
-
-
Size / Dimension
42.00mm x 22.00mm x 3.50mm
100.00mm x 69.90mm x 9.20mm