☰
UCC28063D
UCC28063D
Active
Description:  IC PFC CTRLR TRANSITION 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28063D Datasheet
History Price: $2.72000
In Stock: 47440
UCC28063D Specification
Specification
Part No
UCC28063D
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
Natural Interleaving
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
100 μA
Voltage - Supply
14V ~ 21V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
UCC28063D Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28063D Description
The Texas Instruments UCC28063D is a high-performance, current-mode controller designed for isolated and non-isolated power supplies. It is a part of the UCC28060 family of devices and is specifically optimized for designing high-efficiency power converters, including flyback, forward, and boost converters in AC-DC and DC-DC power conversion applications. The UCC28063D is often used in applications requiring tight regulation, high efficiency, and robust performance, such as industrial power supplies, server power supplies, battery chargers, and LED drivers.

## Core Functionality and Operation

The UCC28063D integrates advanced control features to provide excellent performance in power supply systems. It is designed to operate in current-mode control, which improves the transient response and stability of the power converter. The device controls the switching of external power components such as MOSFETs, offering robust protection and ensuring that the power supply operates efficiently under varying load conditions.

The controller operates with frequency modulation (FM) and peak current mode control, which offers precise control over the converter’s output voltage and current. It provides pulse-width modulation (PWM) for controlling the power switch, resulting in high efficiency even under heavy loads or varying input voltages.

## Key Features and Performance

The UCC28063D offers a variety of key features that make it well-suited for demanding applications:

* Peak Current Mode Control: This feature enhances the performance by improving system stability and reducing the need for compensatory circuitry. It enables fast response to load changes and helps in maintaining tight voltage regulation.
* High Efficiency: The device is designed for high-efficiency operation, ensuring minimal power losses during conversion. This is crucial for applications such as data centers, industrial equipment, and battery-powered systems where efficiency is a critical factor.
* Integrated Feedback Loop: The UCC28063D features a built-in voltage feedback loop that helps maintain accurate output voltage levels regardless of variations in input voltage or load conditions.
* Wide Input Voltage Range: It supports a wide range of input voltages, typically from 85V to 265V AC, making it suitable for both domestic and industrial power applications. It can also handle universal AC input.
* PWM and Soft Start: The controller incorporates a soft-start feature, minimizing inrush currents during startup and preventing damage to the converter components.
* Overcurrent and Overvoltage Protection: The device integrates protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and under-voltage lockout (UVLO) to ensure the system operates safely under fault conditions.

## Power Efficiency and Thermal Performance

The UCC28063D is designed with power efficiency in mind. By employing current-mode control, the controller minimizes losses in the power conversion process. It ensures that the converter achieves high efficiency under various operating conditions. The UCC28063D also features thermal protection capabilities, including thermal shutdown, to protect the system from excessive heat buildup.

Additionally, the device is designed to operate over a broad temperature range, typically from -40°C to +125°C, making it suitable for applications in both commercial and industrial environments.

## Protection Features

Protection is a critical aspect of the UCC28063D design, ensuring the power supply operates safely in various fault conditions:

* Overcurrent Protection (OCP): The controller integrates overcurrent protection to safeguard the power supply from excessive currents that could damage components.
* Overvoltage Protection (OVP): The UCC28063D offers protection against voltage spikes by triggering shutdown or clamping actions to prevent overvoltage conditions.
* Under-voltage Lockout (UVLO): This feature ensures that the power supply does not attempt to operate when the input voltage is insufficient for stable operation.
* Thermal Shutdown: The controller includes thermal protection that will disable the device if the temperature exceeds a safe operating range, ensuring that the converter remains protected from thermal damage.

## Package and Integration

The UCC28063D comes in a DIP-8 package, making it easy to mount on circuit boards in applications with moderate to large space requirements. The package is designed for high-density systems and provides robust mechanical support, ensuring the device can be used in industrial and high-reliability applications. The controller is designed to be easy to integrate into existing power supply designs.

## Key Specifications

* Input Voltage Range: 85V to 265V AC (universal input)
* Output Voltage: Configurable based on the external power stage and feedback network
* Frequency Range: Operates at a switching frequency of 50kHz to 500kHz
* Peak Current Mode Control: Yes
* Soft Start: Yes (integrated)
* Overcurrent Protection: Yes
* Overvoltage Protection: Yes
* Under-voltage Lockout (UVLO): Yes
* Thermal Shutdown: Yes
* Operating Temperature Range: -40°C to +125°C
* Package Type: DIP-8
* Power Supply Type: AC-DC and DC-DC power converters (isolated and non-isolated designs)
* Quiescent Current: Low quiescent current, typically around 6mA
* Switching Frequency: Adjustable from 50kHz to 500kHz, typically 200kHz

## Applications

The UCC28063D is highly versatile and can be used in a wide range of applications requiring efficient power conversion. Some of the key application areas include:

* AC-DC Power Supplies: The UCC28063D is ideal for designing high-efficiency, isolated or non-isolated AC-DC power supplies, especially for industrial and commercial power systems that require high reliability and precise voltage regulation.
* Battery Chargers: The controller is well-suited for designing battery charging circuits, especially for applications in automotive, telecom, and energy storage systems that need efficient power conversion with reliable protection features.
* LED Drivers: For LED lighting applications, the UCC28063D can be used to drive the appropriate power supplies, ensuring optimal efficiency and reliable performance in lighting systems.
* Uninterruptible Power Supplies (UPS): In UPS systems, the UCC28063D ensures that the power supply can handle both steady-state and transient loads, providing uninterrupted power to critical systems.
* Consumer Electronics: The device can also be employed in consumer electronics such as set-top boxes, TVs, audio systems, and other home appliances that require efficient and reliable power supplies.

## Conclusion

The Texas Instruments UCC28063D is a highly flexible, efficient, and reliable current-mode controller for power supply applications. Its wide input voltage range, advanced protection features, and high-efficiency performance make it suitable for a variety of industries, including industrial, automotive, consumer electronics, and telecom. The integration of features like peak current mode control, overcurrent protection, and thermal shutdown ensures safe and stable operation, even in challenging conditions. Whether used in AC-DC or DC-DC conversion systems, the UCC28063D is a robust choice for efficient power conversion.
UCC28063D Compare Parts
  • UCC28063D vs UCC38503DWTR
  • UCC28063D vs UCC38503DWG4
  • UCC28063D vs UCC38503DW
  • UCC28063D vs UCC38502NG4
  • UCC28063D vs UCC38502N
  • UCC28063D vs UCC38502DWTR
  • UCC28063D vs UCC38502DW
  • UCC28063D vs UCC38501N
  • UCC28063D vs UCC38501DWTRG4
  • UCC28063D vs UCC38501DWTR
  • UCC28063D vs UCC38501DW
  • UCC28063D vs UCC38500N
  • UCC28063D vs UCC38500DWTRG4
  • UCC28063D vs UCC38500DWTR
  • UCC28063D vs UCC38500DW
  • UCC28063D vs UCC3819N
  • UCC28063D vs UCC3819DG4
  • UCC28063D vs UCC3819D
  • UCC28063D vs UCC3819APWRG4
  • UCC28063D vs UCC3819APWR
  • UCC28063D vs UCC3819APWG4
  • UCC28063D vs UCC3819APW
  • UCC28063D vs UCC3819ANG4
  • UCC28063D vs UCC3819AN
  • UCC28063D vs UCC3819ADRG4
  • UCC28063D vs UCC3819ADR
  • UCC28063D vs UCC3819AD
  • UCC28063D vs UCC3818PWTR
  • UCC28063D vs UCC3818PW
  • UCC28063D vs UCC3818NG4
  • UCC28063D vs UCC3818N
  • UCC28063D vs UCC3818DWTRG4
  • UCC28063D vs UCC3818DWTR
  • UCC28063D vs UCC3818DW
  • UCC28063D vs UCC3818DTRG4
  • UCC28063D vs UCC3818DTR
  • UCC28063D vs UCC3818D
  • UCC28063D vs UCC3818APWR
  • UCC28063D vs UCC3818APW
  • UCC28063D vs UCC3818AN
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described