☰
UCC28056CDBVT
UCC28056CDBVT
Active
Description:  ISOLATED DRIVER
Manufacturer:  Texas Instruments
History Price: $0.92000
In Stock: 34000
UCC28056CDBVT Specification
Specification
Part No
UCC28056CDBVT
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
46 μA
Voltage - Supply
8.5V ~ 34V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
UCC28056CDBVT Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28056CDBVT Description

The UCC28056CDBVT is a highly integrated, high-performance digital controller designed for boost converters and isolated power supplies. It leverages advanced digital signal processing to provide high efficiency, superior control, and enhanced features, making it suitable for applications such as industrial power supplies, telecommunications, and renewable energy systems.

## Key Features

1. Digital Control Architecture:
- Utilizes a digital control loop for precise regulation and improved transient response, allowing for more flexible design options.

2. High Efficiency:
- Designed to achieve efficiencies above 95%, helping to reduce thermal management requirements and overall system costs.

3. Enhanced Protection Features:
- Includes over-voltage protection (OVP), over-current protection (OCP), and thermal shutdown, ensuring reliable operation and protecting the power system.

4. Configurable Control Modes:
- Supports various control modes including voltage mode and current mode, enabling optimal performance across different applications.

5. Integrated PWM and PFC:
- Combines pulse width modulation (PWM) control with power factor correction (PFC) capabilities, improving system performance and compliance with regulations.

6. Wide Input Voltage Range:
- Operates effectively over a wide input voltage range, making it versatile for various input sources.

## Specifications

The detailed specifications for the UCC28056CDBVT are as follows:

- Input Voltage Range: 85V to 265V AC (for PFC applications)
- Output Voltage Range: Configurable, with up to 60V output
- Switching Frequency: Up to 100 kHz
- Control Method: Digital control with voltage and current feedback
- Package Type: HTQFP (32-pin)
- Temperature Range: -40°C to +125°C
- Efficiency: Typically exceeds 95% under full load conditions
- Power Factor: Greater than 0.95
- Soft Start: Integrated soft-start feature to minimize inrush current

## Applications

The UCC28056CDBVT is designed for a wide range of applications, including:

1. Industrial Power Supplies:
- Ideal for AC-DC converters in industrial environments requiring robust performance and reliability.

2. Telecommunications Equipment:
- Suitable for power supplies in telecom infrastructure, ensuring efficient energy usage.

3. Renewable Energy Systems:
- Used in solar inverters and energy storage systems to optimize energy conversion and management.

4. LED Drivers:
- Can be employed in LED lighting applications, providing efficient power management.

5. Battery Chargers:
- Effective in designing smart battery chargers that require precise voltage and current control.

## Advantages

- Flexible Design: The digital control architecture allows for easy adaptation to various applications and design requirements.
- High Performance: Achieves superior transient response and stability, enhancing overall system performance.
- Robustness: Comprehensive protection features ensure reliable operation in demanding environments.
- Compact Solution: The HTQFP package offers a compact footprint, suitable for space-constrained designs.

## Conclusion

The Texas Instruments UCC28056CDBVT is a versatile and efficient digital controller for power conversion applications. Its advanced features, high efficiency, and robust protection mechanisms make it an excellent choice for engineers seeking to design reliable and high-performing power supply solutions. With its flexibility and performance, the UCC28056 can be employed across a wide array of applications, driving innovation in the power electronics industry.
UCC28056CDBVT Compare Parts
  • UCC28056CDBVT vs UCC38503DWTR
  • UCC28056CDBVT vs UCC38503DWG4
  • UCC28056CDBVT vs UCC38503DW
  • UCC28056CDBVT vs UCC38502NG4
  • UCC28056CDBVT vs UCC38502N
  • UCC28056CDBVT vs UCC38502DWTR
  • UCC28056CDBVT vs UCC38502DW
  • UCC28056CDBVT vs UCC38501N
  • UCC28056CDBVT vs UCC38501DWTRG4
  • UCC28056CDBVT vs UCC38501DWTR
  • UCC28056CDBVT vs UCC38501DW
  • UCC28056CDBVT vs UCC38500N
  • UCC28056CDBVT vs UCC38500DWTRG4
  • UCC28056CDBVT vs UCC38500DWTR
  • UCC28056CDBVT vs UCC38500DW
  • UCC28056CDBVT vs UCC3819N
  • UCC28056CDBVT vs UCC3819DG4
  • UCC28056CDBVT vs UCC3819D
  • UCC28056CDBVT vs UCC3819APWRG4
  • UCC28056CDBVT vs UCC3819APWR
  • UCC28056CDBVT vs UCC3819APWG4
  • UCC28056CDBVT vs UCC3819APW
  • UCC28056CDBVT vs UCC3819ANG4
  • UCC28056CDBVT vs UCC3819AN
  • UCC28056CDBVT vs UCC3819ADRG4
  • UCC28056CDBVT vs UCC3819ADR
  • UCC28056CDBVT vs UCC3819AD
  • UCC28056CDBVT vs UCC3818PWTR
  • UCC28056CDBVT vs UCC3818PW
  • UCC28056CDBVT vs UCC3818NG4
  • UCC28056CDBVT vs UCC3818N
  • UCC28056CDBVT vs UCC3818DWTRG4
  • UCC28056CDBVT vs UCC3818DWTR
  • UCC28056CDBVT vs UCC3818DW
  • UCC28056CDBVT vs UCC3818DTRG4
  • UCC28056CDBVT vs UCC3818DTR
  • UCC28056CDBVT vs UCC3818D
  • UCC28056CDBVT vs UCC3818APWR
  • UCC28056CDBVT vs UCC3818APW
  • UCC28056CDBVT vs UCC3818AN
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described