☰
UCC28056CDBVR
UCC28056CDBVR
Active
Description:  IC POWER MANAGEMENT
Manufacturer:  Texas Instruments
History Price: $0.96000
In Stock: 29120
UCC28056CDBVR Specification
Specification
Part No
UCC28056CDBVR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
46 μA
Voltage - Supply
8.5V ~ 34V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
UCC28056CDBVR Related Parts
UCC28019AD
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28056CDBVR Description
The Texas Instruments UCC28056CDBVR is a highly integrated, digital power factor correction (PFC) controller designed for use in a variety of applications, including power supplies for industrial, telecommunications, and consumer electronics. This device is particularly well-suited for applications that require high efficiency, low total harmonic distortion (THD), and compliance with international power quality standards.

## Key Features

1. Digital Control: The UCC28056 utilizes digital control techniques to achieve precise regulation of the output voltage and current. This allows for improved performance and flexibility in managing power conversion processes.

2. Power Factor Correction: The device is designed to provide active power factor correction, ensuring that the input current waveform closely follows the input voltage waveform. This results in a high power factor, typically greater than 0.9, which is essential for meeting regulatory requirements and improving energy efficiency.

3. Wide Input Voltage Range: The UCC28056 supports a wide input voltage range of 90 VAC to 265 VAC, making it suitable for global applications. This flexibility allows the device to operate in various regions without the need for extensive modifications.

4. High Efficiency: The controller is optimized for high efficiency, with typical efficiencies exceeding 95%. This is achieved through advanced control algorithms and the use of external components that minimize losses during power conversion.

5. Integrated Functions: The UCC28056 includes several integrated functions, such as soft start, over-voltage protection (OVP), under-voltage protection (UVP), and over-current protection (OCP). These features enhance the reliability and safety of the power supply design.

6. Programmable Switching Frequency: The device allows for programmable switching frequencies, typically ranging from 50 kHz to 200 kHz. This flexibility enables designers to optimize the performance of the power supply based on specific application requirements.

7. Current Sensing: The UCC28056 supports both peak current mode control and average current mode control, providing designers with options for implementing current sensing techniques that enhance stability and transient response.

8. Thermal Management: The device is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments. Additionally, it features thermal shutdown protection to prevent damage due to overheating.

9. Package Type: The UCC28056 is available in a compact 16-pin HTSSOP (Thermal Enhanced Thin Shrink Small Outline Package), which is advantageous for space-constrained designs.

## Specifications

- Input Voltage Range: 90 VAC to 265 VAC
- Output Voltage Regulation: ±1%
- Power Factor: >0.9 (typical)
- Efficiency: >95% (typical)
- Switching Frequency: 50 kHz to 200 kHz (programmable)
- Operating Temperature Range: -40°C to +125°C
- Protection Features: OVP, UVP, OCP, thermal shutdown
- Package Type: HTSSOP-16

## Applications

The UCC28056CDBVR is suitable for a wide range of applications, including:

- Power Supplies: Used in AC-DC power supplies for industrial equipment, telecommunications, and consumer electronics, where high efficiency and power factor correction are essential.
- LED Drivers: Ideal for LED lighting applications that require efficient power conversion and low THD.
- Renewable Energy Systems: Can be used in solar inverters and other renewable energy applications to improve energy efficiency and grid compliance.
- Battery Chargers: Suitable for battery charging applications where precise voltage and current regulation are required.

## Conclusion

The Texas Instruments UCC28056CDBVR is a versatile and efficient digital PFC controller that offers a range of features designed to enhance the performance and reliability of power supply systems. With its wide input voltage range, high efficiency, and integrated protection features, the UCC28056 is an excellent choice for applications requiring active power factor correction and precise voltage regulation. Its compact package and robust thermal performance make it suitable for a variety of demanding environments, ensuring that it meets the needs of modern power electronics designs.
UCC28056CDBVR Compare Parts
  • UCC28056CDBVR vs UCC38503DWTR
  • UCC28056CDBVR vs UCC38503DWG4
  • UCC28056CDBVR vs UCC38503DW
  • UCC28056CDBVR vs UCC38502NG4
  • UCC28056CDBVR vs UCC38502N
  • UCC28056CDBVR vs UCC38502DWTR
  • UCC28056CDBVR vs UCC38502DW
  • UCC28056CDBVR vs UCC38501N
  • UCC28056CDBVR vs UCC38501DWTRG4
  • UCC28056CDBVR vs UCC38501DWTR
  • UCC28056CDBVR vs UCC38501DW
  • UCC28056CDBVR vs UCC38500N
  • UCC28056CDBVR vs UCC38500DWTRG4
  • UCC28056CDBVR vs UCC38500DWTR
  • UCC28056CDBVR vs UCC38500DW
  • UCC28056CDBVR vs UCC3819N
  • UCC28056CDBVR vs UCC3819DG4
  • UCC28056CDBVR vs UCC3819D
  • UCC28056CDBVR vs UCC3819APWRG4
  • UCC28056CDBVR vs UCC3819APWR
  • UCC28056CDBVR vs UCC3819APWG4
  • UCC28056CDBVR vs UCC3819APW
  • UCC28056CDBVR vs UCC3819ANG4
  • UCC28056CDBVR vs UCC3819AN
  • UCC28056CDBVR vs UCC3819ADRG4
  • UCC28056CDBVR vs UCC3819ADR
  • UCC28056CDBVR vs UCC3819AD
  • UCC28056CDBVR vs UCC3818PWTR
  • UCC28056CDBVR vs UCC3818PW
  • UCC28056CDBVR vs UCC3818NG4
  • UCC28056CDBVR vs UCC3818N
  • UCC28056CDBVR vs UCC3818DWTRG4
  • UCC28056CDBVR vs UCC3818DWTR
  • UCC28056CDBVR vs UCC3818DW
  • UCC28056CDBVR vs UCC3818DTRG4
  • UCC28056CDBVR vs UCC3818DTR
  • UCC28056CDBVR vs UCC3818D
  • UCC28056CDBVR vs UCC3818APWR
  • UCC28056CDBVR vs UCC3818APW
  • UCC28056CDBVR vs UCC3818AN
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described