Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - PFC (Power Factor Correction)
/ Texas Instruments UCC28056BDBVR
UCC28056BDBVR
Active
PMIC - PFC (Power Factor Correction)
Description:
IC POWER MANAGEMENT
Manufacturer:
Texas Instruments
Datasheet:
UCC28056BDBVR Datasheet
History Price: $0.96000
In Stock: 19360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UCC28056BDBVR Specification
Specification
Part No
UCC28056BDBVR
Category
PMIC - PFC (Power Factor Correction)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mode
Discontinuous (Transition)
Frequency - Switching
-
Current - Startup
46 μA
Voltage - Supply
8.5V ~ 34V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
UCC28056BDBVR Related Parts
UCC28019AD
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019ADR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019AP
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28019D
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DR
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019DRG4
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8SOIC
UCC28019P
Texas Instruments
IC PFC CTRLR CCM 65KHZ 8DIP
UCC28050D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050DR
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28050P
Texas Instruments
IC PFC CTL TRANSITION 200KZ 8DIP
UCC28051D
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28051DG4
Texas Instruments
IC PFC CTR TRANS 200KHZ 8SOIC
UCC28056BDBVR Compare Parts
UCC28056BDBVR vs UCC38503DWTR
UCC28056BDBVR vs UCC38503DWG4
UCC28056BDBVR vs UCC38503DW
UCC28056BDBVR vs UCC38502NG4
UCC28056BDBVR vs UCC38502N
UCC28056BDBVR vs UCC38502DWTR
UCC28056BDBVR vs UCC38502DW
UCC28056BDBVR vs UCC38501N
UCC28056BDBVR vs UCC38501DWTRG4
UCC28056BDBVR vs UCC38501DWTR
UCC28056BDBVR vs UCC38501DW
UCC28056BDBVR vs UCC38500N
UCC28056BDBVR vs UCC38500DWTRG4
UCC28056BDBVR vs UCC38500DWTR
UCC28056BDBVR vs UCC38500DW
UCC28056BDBVR vs UCC3819N
UCC28056BDBVR vs UCC3819DG4
UCC28056BDBVR vs UCC3819D
UCC28056BDBVR vs UCC3819APWRG4
UCC28056BDBVR vs UCC3819APWR
UCC28056BDBVR vs UCC3819APWG4
UCC28056BDBVR vs UCC3819APW
UCC28056BDBVR vs UCC3819ANG4
UCC28056BDBVR vs UCC3819AN
UCC28056BDBVR vs UCC3819ADRG4
UCC28056BDBVR vs UCC3819ADR
UCC28056BDBVR vs UCC3819AD
UCC28056BDBVR vs UCC3818PWTR
UCC28056BDBVR vs UCC3818PW
UCC28056BDBVR vs UCC3818NG4
UCC28056BDBVR vs UCC3818N
UCC28056BDBVR vs UCC3818DWTRG4
UCC28056BDBVR vs UCC3818DWTR
UCC28056BDBVR vs UCC3818DW
UCC28056BDBVR vs UCC3818DTRG4
UCC28056BDBVR vs UCC3818DTR
UCC28056BDBVR vs UCC3818D
UCC28056BDBVR vs UCC3818APWR
UCC28056BDBVR vs UCC3818APW
UCC28056BDBVR vs UCC3818AN
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described