UCC28051D
UCC28051D
Active
Description:  IC PFC CTR TRANS 200KHZ 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   UCC28051D Datasheet
History Price: $1.12000
In Stock: 19300
UCC28051D vs UCC3819N
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Mode
Discontinuous (Transition)
Average Current
Frequency - Switching
200kHz
250kHz
Current - Startup
75 μA
150 μA
Voltage - Supply
12V ~ 18V
10.8V ~ 17V
Operating Temperature
-40 ℃ ~ 105 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
16-PDIP