UCC28019AP
UCC28019AP
Obsolete
Description:  IC PFC CTRLR CCM 65KHZ 8DIP
Manufacturer:  Texas Instruments
Datasheet:   UCC28019AP Datasheet
History Price: $1.08000
In Stock: 8300
UCC28019AP vs UCC38500DW
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Mode
Continuous Conduction (CCM)
Average Current
Frequency - Switching
65kHz
100kHz
Current - Startup
100 μA
150 μA
Voltage - Supply
10V ~ 21V
9.7V ~ 18V
Operating Temperature
-40 ℃ ~ 125 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
8-PDIP
20-SOIC