UC2525ADWTR
UC2525ADWTR
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2525ADWTR Datasheet
History Price: $2.03000
In Stock: 45800
UC2525ADWTR Specification
Specification
Part No
UC2525ADWTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 35V
Frequency - Switching
100Hz ~ 400kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2525ADWTR PDF Datasheet
UC2525ADWTR Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2525ADWTR Description
The Texas Instruments UC2525ADWTR is a versatile and highly integrated PWM (Pulse Width Modulation) controller designed for a variety of power management applications. It is particularly well-suited for use in DC-DC converters, including buck, boost, and flyback topologies. Below is a detailed overview of its specifications, features, and applications.

## Overview

The UC2525ADWTR is a dual-output PWM controller that provides a simple and efficient means of controlling the output voltage and current in power supply circuits. It is designed to operate in a wide range of input voltages and can drive external power MOSFETs or bipolar transistors, making it suitable for high-efficiency power conversion.

## Key Features

1. Dual Output PWM Control: The device features two outputs that can be configured for various control schemes, allowing for flexibility in design.

2. Wide Input Voltage Range: The UC2525ADWTR can operate with input voltages ranging from 10V to 40V, making it suitable for a variety of applications.

3. High Frequency Operation: The controller can operate at switching frequencies up to 500 kHz, enabling compact designs and improved efficiency.

4. Built-in Dead Time Control: The device includes a dead time control feature that helps prevent shoot-through in the power stage, enhancing reliability.

5. Voltage Regulation: The UC2525ADWTR provides precise voltage regulation through its feedback loop, ensuring stable output under varying load conditions.

6. Soft Start Functionality: The soft start feature helps to limit inrush current during startup, protecting the power supply and connected loads.

7. Thermal Shutdown Protection: The device includes thermal shutdown protection to prevent damage due to overheating.

8. Low Supply Current: The controller operates with a low quiescent current, which is beneficial for battery-powered applications.

## Specifications

- Supply Voltage (VCC): 10V to 40V
- Output Voltage Range: 0V to VCC
- Switching Frequency: Up to 500 kHz
- Duty Cycle: 0% to 100%
- Temperature Range: -40°C to +85°C
- Output Current: 1A (source and sink)
- Propagation Delay: 50 ns (typical)
- Input Voltage Range for Error Amplifier: 0V to 5V
- Feedback Voltage (VFB): 2.5V (typical)
- Soft Start Time: Adjustable via external capacitor

## Applications

The UC2525ADWTR is suitable for a wide range of applications, including:

- DC-DC Converters: Used in buck, boost, and flyback converters for efficient power conversion.
- Power Supply Units (PSUs): Ideal for designing power supplies for computers, telecommunications, and industrial equipment.
- Battery Chargers: Can be used in battery management systems for charging and maintaining battery health.
- LED Drivers: Suitable for driving LED arrays with constant current regulation.
- Motor Control: Can be employed in motor control applications requiring precise voltage and current regulation.

## Package Information

The UC2525ADWTR is available in a 20-pin TSSOP (Thin Shrink Small Outline Package) which provides a compact footprint for space-constrained applications.

## Conclusion

The Texas Instruments UC2525ADWTR is a robust and flexible PWM controller that offers a range of features suitable for various power management applications. Its wide input voltage range, high-frequency operation, and built-in protection features make it an excellent choice for engineers looking to design efficient and reliable power supply solutions. Whether for industrial, consumer, or automotive applications, the UC2525ADWTR provides the performance and reliability needed in modern power electronics.
UC2525ADWTR Compare Parts
  • UC2525ADWTR vs UC2875N/81290
  • UC2525ADWTR vs UC2874QTR-2
  • UC2525ADWTR vs UC2874Q-2
  • UC2525ADWTR vs UC2874N-2
  • UC2525ADWTR vs UC2874N-1G4
  • UC2525ADWTR vs UC2874N-1
  • UC2525ADWTR vs UC2874DWTR-2G4
  • UC2525ADWTR vs UC2874DWTR-2
  • UC2525ADWTR vs UC2874DW-2G4
  • UC2525ADWTR vs UC2874DW-2
  • UC2525ADWTR vs UC2874DW-1G4
  • UC2525ADWTR vs UC2874DW-1
  • UC2525ADWTR vs UC2870DW-1
  • UC2525ADWTR vs UC2864N
  • UC2525ADWTR vs UC2864DWTR
  • UC2525ADWTR vs UC2864DW/81167
  • UC2525ADWTR vs UC2864DW
  • UC2525ADWTR vs UC2863N
  • UC2525ADWTR vs UC2863DW
  • UC2525ADWTR vs UC2856QDWRQ1
  • UC2525ADWTR vs UC2856QDWR
  • UC2525ADWTR vs UC2856NG4
  • UC2525ADWTR vs UC2856N
  • UC2525ADWTR vs UC2856DWTRG4
  • UC2525ADWTR vs UC2856DWTR
  • UC2525ADWTR vs UC2856DWG4
  • UC2525ADWTR vs UC2856DW
  • UC2525ADWTR vs UC2854J
  • UC2525ADWTR vs UC2854BJ
  • UC2525ADWTR vs UC2853AN-P
  • UC2525ADWTR vs UC2847N
  • UC2525ADWTR vs UC2847DWG4
  • UC2525ADWTR vs UC2847DW
  • UC2525ADWTR vs UC2846QTR
  • UC2525ADWTR vs UC2846QG3
  • UC2525ADWTR vs UC2846Q
  • UC2525ADWTR vs UC2846NG4
  • UC2525ADWTR vs UC2846N
  • UC2525ADWTR vs UC2846DWTR
  • UC2525ADWTR vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 114 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase