Packaging
Tape & Reel (TR)
Bulk
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
-
Voltage - Supply (Vcc/Vdd)
8V ~ 35V
-
Frequency - Switching
100Hz ~ 400kHz
-
Synchronous Rectifier
Yes
-
Control Features
Enable, Frequency Control, Soft Start
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
16-SOIC
-