UC2525ADW
UC2525ADW
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2525ADW Datasheet
History Price: $2.75000
In Stock: 14700
UC2525ADW Specification
Specification
Part No
UC2525ADW
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 35V
Frequency - Switching
100Hz ~ 400kHz
Duty Cycle (Max)
49%
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2525ADW PDF Datasheet
UC2525ADW Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADWTR
UC2525ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2525ADW Description
The Texas Instruments UC2525ADW is a versatile and highly integrated pulse-width modulation (PWM) controller designed for use in a variety of power supply applications. This device is particularly well-suited for switch-mode power supplies (SMPS), including both isolated and non-isolated designs. The UC2525ADW offers a range of features that enhance its performance, making it a popular choice among engineers for designing efficient power conversion systems.

## Overview

The UC2525ADW is a dual PWM controller that provides the necessary control signals for driving power transistors in a switching power supply. It is designed to operate in a variety of topologies, including buck, boost, and flyback configurations. The device features a high-speed oscillator, error amplifier, and a variety of protection features, making it suitable for a wide range of applications.

## Key Features

1. Dual PWM Outputs: The UC2525ADW provides two independent PWM outputs, allowing for the control of two power stages or the implementation of a push-pull configuration.
2. High-Speed Oscillator: The built-in oscillator can be configured for a wide range of frequencies, typically from 20 kHz to 500 kHz, providing flexibility in design.
3. Error Amplifier: The device includes a high-gain error amplifier that can be used for voltage regulation and feedback control.
4. Soft Start: The UC2525ADW features a soft-start function that limits inrush current during startup, improving system reliability and performance.
5. Overcurrent Protection: The device includes overcurrent protection features to prevent damage to the power supply during fault conditions.
6. Thermal Shutdown: The integrated thermal shutdown feature protects the device from overheating, ensuring safe operation under various conditions.
7. Wide Supply Voltage Range: The UC2525ADW operates over a supply voltage range of 10V to 30V, making it suitable for a variety of power supply designs.
8. Compact Package: The device is available in a 16-pin dual in-line package (DIP) or a surface-mount package, allowing for easy integration into different circuit layouts.

## Electrical Specifications

- Supply Voltage (VCC): 10V to 30V
- Output Voltage Swing: 0V to VCC
- Oscillator Frequency: 20 kHz to 500 kHz (adjustable)
- Duty Cycle: 0% to 100% (adjustable)
- Error Amplifier Gain: 100 (typical)
- Soft Start Time: Adjustable via external capacitor
- Overcurrent Threshold: Adjustable via external resistor
- Operating Temperature Range: -40°C to +85°C

## Applications

The UC2525ADW is suitable for a wide range of applications, including:

- Switch-mode power supplies (SMPS)
- DC-DC converters
- Battery chargers
- Power inverters
- Industrial power supplies
- Telecommunications equipment
- Consumer electronics

## Conclusion

The Texas Instruments UC2525ADW is a highly capable PWM controller that provides the necessary features and flexibility for designing efficient power supply systems. Its dual PWM outputs, high-speed oscillator, and integrated protection features make it an excellent choice for a variety of applications. With its robust performance and versatility, the UC2525ADW is a valuable component for engineers and designers looking to implement reliable and efficient power conversion solutions in their projects.
UC2525ADW Compare Parts
  • UC2525ADW vs UC2875N/81290
  • UC2525ADW vs UC2874QTR-2
  • UC2525ADW vs UC2874Q-2
  • UC2525ADW vs UC2874N-2
  • UC2525ADW vs UC2874N-1G4
  • UC2525ADW vs UC2874N-1
  • UC2525ADW vs UC2874DWTR-2G4
  • UC2525ADW vs UC2874DWTR-2
  • UC2525ADW vs UC2874DW-2G4
  • UC2525ADW vs UC2874DW-2
  • UC2525ADW vs UC2874DW-1G4
  • UC2525ADW vs UC2874DW-1
  • UC2525ADW vs UC2870DW-1
  • UC2525ADW vs UC2864N
  • UC2525ADW vs UC2864DWTR
  • UC2525ADW vs UC2864DW/81167
  • UC2525ADW vs UC2864DW
  • UC2525ADW vs UC2863N
  • UC2525ADW vs UC2863DW
  • UC2525ADW vs UC2856QDWRQ1
  • UC2525ADW vs UC2856QDWR
  • UC2525ADW vs UC2856NG4
  • UC2525ADW vs UC2856N
  • UC2525ADW vs UC2856DWTRG4
  • UC2525ADW vs UC2856DWTR
  • UC2525ADW vs UC2856DWG4
  • UC2525ADW vs UC2856DW
  • UC2525ADW vs UC2854J
  • UC2525ADW vs UC2854BJ
  • UC2525ADW vs UC2853AN-P
  • UC2525ADW vs UC2847N
  • UC2525ADW vs UC2847DWG4
  • UC2525ADW vs UC2847DW
  • UC2525ADW vs UC2846QTR
  • UC2525ADW vs UC2846QG3
  • UC2525ADW vs UC2846Q
  • UC2525ADW vs UC2846NG4
  • UC2525ADW vs UC2846N
  • UC2525ADW vs UC2846DWTR
  • UC2525ADW vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase