UC2524ADWTR
UC2524ADWTR
Active
Description:  IC REG CTRLR MULT TOP 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   UC2524ADWTR Datasheet
History Price: $1.94000
In Stock: 41500
UC2524ADWTR Specification
Specification
Part No
UC2524ADWTR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
Frequency - Switching
500kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
UC2524ADWTR Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J
UC2524J
Texas Instruments
SWITCHING CONTROLLER
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2525ADWTR
UC2525ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR Description
Overview of Texas Instruments UC2524ADWTR

The Texas Instruments UC2524ADWTR is a versatile pulse-width modulation (PWM) controller designed primarily for use in switch-mode power supplies (SMPS). This device is known for its ability to deliver high efficiency and flexibility in various power conversion applications, including DC-DC converters, battery chargers, and power management systems. The UC2524ADWTR provides comprehensive control features that enable designers to optimize performance while ensuring reliability and stability in their designs.

Key Features

- Dual PWM Outputs: The UC2524ADWTR features two independent PWM outputs, allowing for the control of multiple switching devices or stages within a power supply.
- Voltage Regulation: It provides precise voltage regulation through feedback mechanisms, enabling stable output voltage under varying load conditions.
- Adjustable Frequency: The operating frequency can be set by external components, typically ranging from 20 kHz to 100 kHz, giving designers flexibility in optimizing efficiency and size.
- Soft Start Functionality: The soft start feature reduces inrush current during startup, preventing damage to components and ensuring smooth operation.
- Overcurrent Protection: Integrated overcurrent protection enhances safety by limiting the output current during fault conditions.

Specifications

- Supply Voltage Range: 7V to 40V
- Output Voltage Range: Adjustable output voltage through feedback; typically from 1.25V to 30V
- Operating Frequency: Adjustable from 20 kHz to 100 kHz
- Duty Cycle Range: Up to 50% maximum duty cycle for each PWM output
- Temperature Range: -40°C to +85°C
- Quiescent Current: Approximately 10 mA (typical)
- Propagation Delay: Approximately 50 ns (typical)

Functional Block Diagram

The functional architecture of the UC2524ADWTR includes several essential components:

1. Oscillator Circuitry: Generates the clock signal used for PWM modulation, allowing for adjustable frequency operation.
2. Error Amplifier: Compares the feedback voltage with a reference voltage to adjust the duty cycle of the PWM outputs accordingly.
3. PWM Logic Circuitry: Processes the signals from the oscillator and error amplifier to produce the final PWM signals that drive external switching devices.
4. Protection Features: Includes circuitry for overcurrent detection and thermal shutdown, enhancing overall system safety.

Applications

The UC2524ADWTR is suitable for a wide range of applications due to its flexibility and performance:

1. Switching Power Supplies (SMPS): Commonly used in isolated and non-isolated SMPS designs for efficient power conversion.
2. Battery Chargers: Ideal for designing battery charging circuits that require precise control over voltage and current.
3. DC/DC Converters: Used in step-up (boost), step-down (buck), or buck-boost converter configurations for various power requirements.
4. Power Management Systems: Employed in systems requiring efficient energy distribution and management, such as industrial automation and telecommunications equipment.

Electrical Characteristics

The electrical characteristics of the UC2524ADWTR demonstrate its suitability for high-performance applications:

- Efficiency Ratings: Designed to achieve high efficiency levels, often exceeding 85% depending on the application and design parameters.
- Thermal Performance: With an operational temperature range of -40°C to +85°C, it is suitable for use in harsh environments where temperature fluctuations may occur.
- Output Drive Capability: Capable of driving external MOSFETs or bipolar transistors directly with sufficient gate drive current.

Conclusion

The Texas Instruments UC2524ADWTR is a highly capable PWM controller that offers significant advantages in terms of flexibility, efficiency, and performance across various power supply applications. Its dual PWM outputs, adjustable frequency settings, soft start functionality, and integrated protection features make it an excellent choice for engineers seeking reliable solutions in switch-mode power supply designs. Whether used in consumer electronics or industrial applications, the UC2524ADWTR helps optimize power conversion processes while ensuring safety and stability in operation. With its robust specifications and versatile capabilities, this device stands out as a valuable component in modern electronic designs focused on efficient energy management.
UC2524ADWTR Compare Parts
  • UC2524ADWTR vs UC2875N/81290
  • UC2524ADWTR vs UC2874QTR-2
  • UC2524ADWTR vs UC2874Q-2
  • UC2524ADWTR vs UC2874N-2
  • UC2524ADWTR vs UC2874N-1G4
  • UC2524ADWTR vs UC2874N-1
  • UC2524ADWTR vs UC2874DWTR-2G4
  • UC2524ADWTR vs UC2874DWTR-2
  • UC2524ADWTR vs UC2874DW-2G4
  • UC2524ADWTR vs UC2874DW-2
  • UC2524ADWTR vs UC2874DW-1G4
  • UC2524ADWTR vs UC2874DW-1
  • UC2524ADWTR vs UC2870DW-1
  • UC2524ADWTR vs UC2864N
  • UC2524ADWTR vs UC2864DWTR
  • UC2524ADWTR vs UC2864DW/81167
  • UC2524ADWTR vs UC2864DW
  • UC2524ADWTR vs UC2863N
  • UC2524ADWTR vs UC2863DW
  • UC2524ADWTR vs UC2856QDWRQ1
  • UC2524ADWTR vs UC2856QDWR
  • UC2524ADWTR vs UC2856NG4
  • UC2524ADWTR vs UC2856N
  • UC2524ADWTR vs UC2856DWTRG4
  • UC2524ADWTR vs UC2856DWTR
  • UC2524ADWTR vs UC2856DWG4
  • UC2524ADWTR vs UC2856DW
  • UC2524ADWTR vs UC2854J
  • UC2524ADWTR vs UC2854BJ
  • UC2524ADWTR vs UC2853AN-P
  • UC2524ADWTR vs UC2847N
  • UC2524ADWTR vs UC2847DWG4
  • UC2524ADWTR vs UC2847DW
  • UC2524ADWTR vs UC2846QTR
  • UC2524ADWTR vs UC2846QG3
  • UC2524ADWTR vs UC2846Q
  • UC2524ADWTR vs UC2846NG4
  • UC2524ADWTR vs UC2846N
  • UC2524ADWTR vs UC2846DWTR
  • UC2524ADWTR vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase