UC2524J
UC2524J
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  Texas Instruments
Datasheet:   UC2524J Datasheet
History Price: Active
In Stock: 9200
UC2524J Specification
Specification
Part No
UC2524J
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs
2
Output Phases
1
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
Frequency - Switching
300kHz
Duty Cycle (Max)
45%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Current Limit, Enable, Frequency Control, Ramp
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
UC2524J PDF Datasheet
UC2524J Related Parts
UC2524ADW
UC2524ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWG4
UC2524ADWG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524ADWTR
UC2524ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524AJ
UC2524AJ
Texas Instruments
UC2524AM ADVANCED REGULATING PUL
UC2524AN
UC2524AN
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524DW
UC2524DW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTR
UC2524DWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524DWTRG4
UC2524DWTRG4
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524N
UC2524N
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2524NG4
UC2524NG4
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 16DIP
UC2525ADW
UC2525ADW
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2525ADWTR
UC2525ADWTR
Texas Instruments
IC REG CTRLR MULT TOP 16SOIC
UC2524J Compare Parts
  • UC2524J vs UC2875N/81290
  • UC2524J vs UC2874QTR-2
  • UC2524J vs UC2874Q-2
  • UC2524J vs UC2874N-2
  • UC2524J vs UC2874N-1G4
  • UC2524J vs UC2874N-1
  • UC2524J vs UC2874DWTR-2G4
  • UC2524J vs UC2874DWTR-2
  • UC2524J vs UC2874DW-2G4
  • UC2524J vs UC2874DW-2
  • UC2524J vs UC2874DW-1G4
  • UC2524J vs UC2874DW-1
  • UC2524J vs UC2870DW-1
  • UC2524J vs UC2864N
  • UC2524J vs UC2864DWTR
  • UC2524J vs UC2864DW/81167
  • UC2524J vs UC2864DW
  • UC2524J vs UC2863N
  • UC2524J vs UC2863DW
  • UC2524J vs UC2856QDWRQ1
  • UC2524J vs UC2856QDWR
  • UC2524J vs UC2856NG4
  • UC2524J vs UC2856N
  • UC2524J vs UC2856DWTRG4
  • UC2524J vs UC2856DWTR
  • UC2524J vs UC2856DWG4
  • UC2524J vs UC2856DW
  • UC2524J vs UC2854J
  • UC2524J vs UC2854BJ
  • UC2524J vs UC2853AN-P
  • UC2524J vs UC2847N
  • UC2524J vs UC2847DWG4
  • UC2524J vs UC2847DW
  • UC2524J vs UC2846QTR
  • UC2524J vs UC2846QG3
  • UC2524J vs UC2846Q
  • UC2524J vs UC2846NG4
  • UC2524J vs UC2846N
  • UC2524J vs UC2846DWTR
  • UC2524J vs UC2846DWG4
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase