Packaging
Bulk or Tube
Tape & Reel (TR)
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Voltage - Supply (Vcc/Vdd)
8V ~ 35V
6.95V ~ 40V
Frequency - Switching
100Hz ~ 400kHz
500kHz
Synchronous Rectifier
Yes
Yes
Control Features
Enable, Frequency Control, Soft Start
Current Limit, Enable, Frequency Control, Soft Start
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
20-LCC (J-Lead)
Supplier Device Package
16-SOIC
20-PLCC (9x9)