Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Texas Instruments UC2524J
UC2524J
Active
PMIC - DC DC Switching Controllers
Description:
SWITCHING CONTROLLER
Manufacturer:
Texas Instruments
Datasheet:
UC2524J Datasheet
History Price: Active
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
UC2524J vs UC2854J
Part No
UC2524J
UC2854J
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive
-
Topology
Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
-
Number of Outputs
2
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
8V ~ 40V
-
Frequency - Switching
300kHz
-
Duty Cycle (Max)
45%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Ramp
-
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-