☰
TSV914AIDR
TSV914AIDR
Active
Description:  IC OPAMP GP 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TSV914AIDR Datasheet
History Price: $1.28000
In Stock: 38880
TSV914AIDR Specification
Specification
Part No
TSV914AIDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
4.5V/μs
Gain Bandwidth Product
8 MHz
-3db Bandwidth
-
Current - Input Bias
1 pA
Voltage - Input Offset
300 μV
Current - Supply
550μA (x4 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TSV914AIDR Related Parts
TSV321ID
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV914AIDR Description
The Texas Instruments TSV914AIDR is a high-performance, low-offset operational amplifier designed for precision applications. This device is part of the TSV series, known for its high-speed and low-noise characteristics, making it suitable for a variety of signal conditioning and amplification tasks. Below is a detailed overview of its features, specifications, and typical applications.

## Overview

The TSV914AIDR is a high-speed, low-offset operational amplifier that offers excellent performance in a range of analog signal processing applications. It is housed in an 8-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact and efficient solution for space-constrained designs. The op-amp is designed to deliver high precision, low noise, and fast response times, making it ideal for demanding electronic systems.

## Key Features

1. Low Offset Voltage:
- The TSV914AIDR features a low offset voltage of 0.5 mV (maximum), which ensures minimal error in precision applications where accurate signal amplification is crucial.

2. Low Offset Voltage Drift:
- The device has a low offset voltage drift of 0.2 µV/°C (maximum), providing stability in offset voltage over a wide temperature range, enhancing long-term accuracy.

3. High Slew Rate:
- With a high slew rate of 10 V/µs, the TSV914AIDR can rapidly respond to changes in the input signal, making it suitable for high-speed signal processing applications.

4. Wide Bandwidth:
- The op-amp offers a wide bandwidth with a gain-bandwidth product of 20 MHz (typical), allowing for effective amplification of high-frequency signals.

5. Low Noise:
- The device features low noise characteristics, which is essential for maintaining signal integrity in noise-sensitive applications.

6. Low Total Harmonic Distortion (THD):
- The TSV914AIDR exhibits low total harmonic distortion, contributing to clean signal amplification without significant distortion.

7. Wide Supply Voltage Range:
- It operates over a wide supply voltage range of ±3V to ±15V, providing flexibility for various power supply configurations.

8. High Gain Accuracy:
- The op-amp has a high open-loop gain of 110 dB (typical), ensuring accurate amplification of input signals.

9. Available in Multiple Packages:
- The TSV914AIDR is available in an 8-pin SOIC package, which offers a compact form factor for space-efficient designs.

## Specifications

- Offset Voltage:
- V_OS: 0.5 mV (maximum)

- Offset Voltage Drift:
- TCV_OS: 0.2 µV/°C (maximum)

- Input Bias Current:
- I_B: 5 nA (typical)

- Open-Loop Gain:
- A_OL: 110 dB (typical)

- Slew Rate:
- SR: 10 V/µs

- Gain-Bandwidth Product:
- GBP: 20 MHz (typical)

- Total Harmonic Distortion (THD):
- THD: 0.001% (typical)

- Supply Voltage Range:
- V_S: ±3V to ±15V

- Supply Current:
- I_S: 2.5 mA (typical)

- Package:
- Package Type: 8-pin SOIC (Small Outline Integrated Circuit)
- Package Dimensions: 4.9 mm x 3.9 mm

- Operating Temperature Range:
- T_A: -40°C to 125°C

## Applications

The TSV914AIDR is suitable for a range of precision and high-speed applications where low offset, high-speed response, and low noise are critical. Typical applications include:

- Precision Analog Signal Processing: Used in circuits requiring accurate signal amplification and processing, such as instrumentation and measurement systems.
- Data Acquisition Systems: Ideal for data acquisition systems where high accuracy and fast response times are needed for accurate data collection.
- Medical Instrumentation: Applied in medical devices requiring high precision and stability, such as electrocardiograms (ECGs) and medical imaging equipment.
- High-Speed Analog Systems: Suitable for high-speed analog signal processing tasks, including RF and communication systems.
- Industrial Sensors: Provides accurate signal conditioning for industrial sensors and measurement systems.

## Conclusion

The Texas Instruments TSV914AIDR is a high-performance operational amplifier designed for precision and high-speed applications. With its low offset voltage, low drift, and high slew rate, it offers excellent performance for demanding analog signal processing tasks. The wide supply voltage range and low noise characteristics make it versatile for various applications, including data acquisition, medical instrumentation, and high-speed analog systems. The compact 8-pin SOIC package ensures it fits well in space-constrained designs, making it an excellent choice for modern electronic systems that require precision and reliability.
TSV914AIDR Compare Parts
  • TSV914AIDR vs TSV994IYDT
  • TSV914AIDR vs TSV994IPT
  • TSV914AIDR vs TSV994IDT
  • TSV914AIDR vs TSV994ID
  • TSV914AIDR vs TSV994AIYPT
  • TSV914AIDR vs TSV994AIYDT
  • TSV914AIDR vs TSV994AIPT
  • TSV914AIDR vs TSV994AIDT
  • TSV914AIDR vs TSV994AID
  • TSV914AIDR vs TSV992IYST
  • TSV914AIDR vs TSV992IYDT
  • TSV914AIDR vs TSV992IST
  • TSV914AIDR vs TSV992IQ2T
  • TSV914AIDR vs TSV992IDT
  • TSV914AIDR vs TSV992ID
  • TSV914AIDR vs TSV992AIYST
  • TSV914AIDR vs TSV992AIYDT
  • TSV914AIDR vs TSV992AIST
  • TSV914AIDR vs TSV992AIDT
  • TSV914AIDR vs TSV992AID
  • TSV914AIDR vs TSV991IYLT
  • TSV914AIDR vs TSV991IYDT
  • TSV914AIDR vs TSV991IQ2T
  • TSV914AIDR vs TSV991ILT
  • TSV914AIDR vs TSV991AIYLT
  • TSV914AIDR vs TSV991AIYDT
  • TSV914AIDR vs TSV991AIQ2T
  • TSV914AIDR vs TSV991AIQ1T
  • TSV914AIDR vs TSV991AILT
  • TSV914AIDR vs TSV914IYPT
  • TSV914AIDR vs TSV914IYDT
  • TSV914AIDR vs TSV914IPT
  • TSV914AIDR vs TSV914IDT
  • TSV914AIDR vs TSV914ID
  • TSV914AIDR vs TSV914AQPWRQ1
  • TSV914AIDR vs TSV914AQDRQ1
  • TSV914AIDR vs TSV914AIYPT
  • TSV914AIDR vs TSV914AIYDT
  • TSV914AIDR vs TSV914AIPWT
  • TSV914AIDR vs TSV914AIPWR
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.