Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV321RAILT
TSV321RAILT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
TSV321RAILT Datasheet
History Price: $1.25000
In Stock: 1110
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV321RAILT Specification
Specification
Part No
TSV321RAILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
100 μV
Current - Supply
500μA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TSV321RAILT PDF Datasheet
TSV321RAILT Datasheet
Click and Download: TSV321RAILT Datasheet
TSV321RAILT Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV321RAILT Compare Parts
TSV321RAILT vs TSV994IYDT
TSV321RAILT vs TSV994IPT
TSV321RAILT vs TSV994IDT
TSV321RAILT vs TSV994ID
TSV321RAILT vs TSV994AIYPT
TSV321RAILT vs TSV994AIYDT
TSV321RAILT vs TSV994AIPT
TSV321RAILT vs TSV994AIDT
TSV321RAILT vs TSV994AID
TSV321RAILT vs TSV992IYST
TSV321RAILT vs TSV992IYDT
TSV321RAILT vs TSV992IST
TSV321RAILT vs TSV992IQ2T
TSV321RAILT vs TSV992IDT
TSV321RAILT vs TSV992ID
TSV321RAILT vs TSV992AIYST
TSV321RAILT vs TSV992AIYDT
TSV321RAILT vs TSV992AIST
TSV321RAILT vs TSV992AIDT
TSV321RAILT vs TSV992AID
TSV321RAILT vs TSV991IYLT
TSV321RAILT vs TSV991IYDT
TSV321RAILT vs TSV991IQ2T
TSV321RAILT vs TSV991ILT
TSV321RAILT vs TSV991AIYLT
TSV321RAILT vs TSV991AIYDT
TSV321RAILT vs TSV991AIQ2T
TSV321RAILT vs TSV991AIQ1T
TSV321RAILT vs TSV991AILT
TSV321RAILT vs TSV914IYPT
TSV321RAILT vs TSV914IYDT
TSV321RAILT vs TSV914IPT
TSV321RAILT vs TSV914IDT
TSV321RAILT vs TSV914ID
TSV321RAILT vs TSV914AQPWRQ1
TSV321RAILT vs TSV914AQDRQ1
TSV321RAILT vs TSV914AIYPT
TSV321RAILT vs TSV914AIYDT
TSV321RAILT vs TSV914AIPWT
TSV321RAILT vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 133 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.