Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV324IDT
TSV324IDT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:
STMicroelectronics
Datasheet:
TSV324IDT Datasheet
History Price: $1.47000
In Stock: 44120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV324IDT Specification
Specification
Part No
TSV324IDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
200 μV
Current - Supply
500μA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TSV324IDT PDF Datasheet
TSV324IDT Datasheet
Click and Download: TSV324IDT Datasheet
TSV324IDT Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IDT Compare Parts
TSV324IDT vs TSV994IYDT
TSV324IDT vs TSV994IPT
TSV324IDT vs TSV994IDT
TSV324IDT vs TSV994ID
TSV324IDT vs TSV994AIYPT
TSV324IDT vs TSV994AIYDT
TSV324IDT vs TSV994AIPT
TSV324IDT vs TSV994AIDT
TSV324IDT vs TSV994AID
TSV324IDT vs TSV992IYST
TSV324IDT vs TSV992IYDT
TSV324IDT vs TSV992IST
TSV324IDT vs TSV992IQ2T
TSV324IDT vs TSV992IDT
TSV324IDT vs TSV992ID
TSV324IDT vs TSV992AIYST
TSV324IDT vs TSV992AIYDT
TSV324IDT vs TSV992AIST
TSV324IDT vs TSV992AIDT
TSV324IDT vs TSV992AID
TSV324IDT vs TSV991IYLT
TSV324IDT vs TSV991IYDT
TSV324IDT vs TSV991IQ2T
TSV324IDT vs TSV991ILT
TSV324IDT vs TSV991AIYLT
TSV324IDT vs TSV991AIYDT
TSV324IDT vs TSV991AIQ2T
TSV324IDT vs TSV991AIQ1T
TSV324IDT vs TSV991AILT
TSV324IDT vs TSV914IYPT
TSV324IDT vs TSV914IYDT
TSV324IDT vs TSV914IPT
TSV324IDT vs TSV914IDT
TSV324IDT vs TSV914ID
TSV324IDT vs TSV914AQPWRQ1
TSV324IDT vs TSV914AQDRQ1
TSV324IDT vs TSV914AIYPT
TSV324IDT vs TSV914AIYDT
TSV324IDT vs TSV914AIPWT
TSV324IDT vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 110 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.