Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics TSV324AIYDT
TSV324AIYDT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:
STMicroelectronics
Datasheet:
TSV324AIYDT Datasheet
History Price: $1.86000
In Stock: 17910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TSV324AIYDT Specification
Specification
Part No
TSV324AIYDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
100 μV
Current - Supply
500μA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
TSV324AIYDT PDF Datasheet
TSV324AIYDT Datasheet
Click and Download: TSV324AIYDT Datasheet
TSV324AIYDT Related Parts
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324AIYDT Compare Parts
TSV324AIYDT vs TSV994IYDT
TSV324AIYDT vs TSV994IPT
TSV324AIYDT vs TSV994IDT
TSV324AIYDT vs TSV994ID
TSV324AIYDT vs TSV994AIYPT
TSV324AIYDT vs TSV994AIYDT
TSV324AIYDT vs TSV994AIPT
TSV324AIYDT vs TSV994AIDT
TSV324AIYDT vs TSV994AID
TSV324AIYDT vs TSV992IYST
TSV324AIYDT vs TSV992IYDT
TSV324AIYDT vs TSV992IST
TSV324AIYDT vs TSV992IQ2T
TSV324AIYDT vs TSV992IDT
TSV324AIYDT vs TSV992ID
TSV324AIYDT vs TSV992AIYST
TSV324AIYDT vs TSV992AIYDT
TSV324AIYDT vs TSV992AIST
TSV324AIYDT vs TSV992AIDT
TSV324AIYDT vs TSV992AID
TSV324AIYDT vs TSV991IYLT
TSV324AIYDT vs TSV991IYDT
TSV324AIYDT vs TSV991IQ2T
TSV324AIYDT vs TSV991ILT
TSV324AIYDT vs TSV991AIYLT
TSV324AIYDT vs TSV991AIYDT
TSV324AIYDT vs TSV991AIQ2T
TSV324AIYDT vs TSV991AIQ1T
TSV324AIYDT vs TSV991AILT
TSV324AIYDT vs TSV914IYPT
TSV324AIYDT vs TSV914IYDT
TSV324AIYDT vs TSV914IPT
TSV324AIYDT vs TSV914IDT
TSV324AIYDT vs TSV914ID
TSV324AIYDT vs TSV914AQPWRQ1
TSV324AIYDT vs TSV914AQDRQ1
TSV324AIYDT vs TSV914AIYPT
TSV324AIYDT vs TSV914AIYDT
TSV324AIYDT vs TSV914AIPWT
TSV324AIYDT vs TSV914AIPWR
Customer Reviews
4.95 out of 5.00 stars from 182 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.