☰
TSV324IPT
TSV324IPT
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   TSV324IPT Datasheet
History Price: $1.47000
In Stock: 43325
TSV324IPT Specification
Specification
Part No
TSV324IPT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.6V/μs
Gain Bandwidth Product
1.4 MHz
-3db Bandwidth
-
Current - Input Bias
70 nA
Voltage - Input Offset
200 μV
Current - Supply
500μA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.5 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
TSV324IPT PDF Datasheet
TSV324IPT Related Parts
TSV321ID
TSV321ID
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321IDT
TSV321IDT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT 8SOIC
TSV321RAILT
TSV321RAILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RAIYLT
TSV321RAIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RILT
TSV321RILT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV321RIYLT
TSV321RIYLT
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
TSV324AIYDT
TSV324AIYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324AIYPT
TSV324AIYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324ID
TSV324ID
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IDT
TSV324IDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IYDT
TSV324IYDT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
TSV324IYPT
TSV324IYPT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
TSV324IPT Description

The STMicroelectronics TSV324IPT is a quad operational amplifier designed for a wide range of analog applications. It is a member of the TSV series, known for its low power consumption and high-performance characteristics. Below is a comprehensive overview of its specifications, features, and typical applications.

## Specifications:

1. General Features:
- Part Number: TSV324IPT
- Package Type: 14-pin TSSOP (Thin Shrink Small Outline Package)
- Package Size: 5 mm x 4.4 mm
- Operating Temperature Range: -40°C to +125°C
- Number of Channels: 4 (Quad op-amp)

2. Electrical Characteristics:
- Supply Voltage (VCC): 3.0V to 30V
- Quiescent Current (per amplifier): 70 µA (typical)
- Input Offset Voltage: 1 mV (typical)
- Input Bias Current: 50 nA (typical)
- Output Voltage Swing: Close to the rails, typically within 2V of the supply rails

3. Performance Parameters:
- Gain-Bandwidth Product (GBP): 1 MHz
- Slew Rate: 0.5 V/µs
- Common-Mode Rejection Ratio (CMRR): 90 dB
- Power Supply Rejection Ratio (PSRR): 100 dB
- Total Harmonic Distortion (THD): < 0.05%

4. Pin Configuration:
- Pin 1 (Output 1): Output of the first operational amplifier
- Pin 2 (Inverting Input 1): Inverting input of the first operational amplifier
- Pin 3 (Non-Inverting Input 1): Non-inverting input of the first operational amplifier
- Pin 4 (V-): Negative power supply rail
- Pin 5 (Output 2): Output of the second operational amplifier
- Pin 6 (Inverting Input 2): Inverting input of the second operational amplifier
- Pin 7 (Non-Inverting Input 2): Non-inverting input of the second operational amplifier
- Pin 8 (V+): Positive power supply rail
- Pin 9 (Output 3): Output of the third operational amplifier
- Pin 10 (Inverting Input 3): Inverting input of the third operational amplifier
- Pin 11 (Non-Inverting Input 3): Non-inverting input of the third operational amplifier
- Pin 12 (Output 4): Output of the fourth operational amplifier
- Pin 13 (Inverting Input 4): Inverting input of the fourth operational amplifier
- Pin 14 (Non-Inverting Input 4): Non-inverting input of the fourth operational amplifier

5. Power Consumption:
- Typical Power Dissipation: 0.5 mW (per amplifier, at VCC = 5V)

## Features:

- Low Power Consumption: Designed to operate with minimal power, making it suitable for battery-powered applications and energy-efficient designs.
- Wide Operating Voltage Range: Can function across a broad range of supply voltages, providing flexibility for various design requirements.
- Rail-to-Rail Output: The operational amplifiers can drive output signals close to the supply rails, enhancing signal range and usability in low-voltage applications.
- Low Input Offset Voltage: Ensures accurate signal amplification with minimal error due to offset voltage.
- High CMRR and PSRR: Provides excellent rejection of common-mode signals and power supply variations, enhancing the stability and accuracy of the amplifier.

## Applications:

1. Signal Conditioning:
- Suitable for amplifying weak signals and improving signal-to-noise ratio in measurement and sensing applications.

2. Analog Filtering:
- Ideal for use in analog filters, such as low-pass, high-pass, and band-pass filters, where precise filtering characteristics are required.

3. Instrumentation:
- Can be used in instrumentation amplifiers to accurately measure and amplify small signals in scientific and industrial instrumentation.

4. Audio Processing:
- Effective in audio signal processing applications, including preamplifiers and tone control circuits, due to its low distortion and wide bandwidth.

5. Data Acquisition Systems:
- Useful in data acquisition systems where precise analog signal handling and processing are essential.

## Summary:

The STMicroelectronics TSV324IPT is a versatile quad operational amplifier offering low power consumption, wide voltage range, and excellent performance parameters. With its rail-to-rail output, low input offset voltage, and high CMRR and PSRR, it is well-suited for a variety of analog applications, including signal conditioning, filtering, instrumentation, audio processing, and data acquisition. Its compact TSSOP package makes it ideal for space-constrained designs, while its broad operating temperature range ensures reliability in diverse operating environments. For detailed design guidelines and performance data, refer to the official STMicroelectronics datasheet for the TSV324IPT.
TSV324IPT Compare Parts
  • TSV324IPT vs TSV994IYDT
  • TSV324IPT vs TSV994IPT
  • TSV324IPT vs TSV994IDT
  • TSV324IPT vs TSV994ID
  • TSV324IPT vs TSV994AIYPT
  • TSV324IPT vs TSV994AIYDT
  • TSV324IPT vs TSV994AIPT
  • TSV324IPT vs TSV994AIDT
  • TSV324IPT vs TSV994AID
  • TSV324IPT vs TSV992IYST
  • TSV324IPT vs TSV992IYDT
  • TSV324IPT vs TSV992IST
  • TSV324IPT vs TSV992IQ2T
  • TSV324IPT vs TSV992IDT
  • TSV324IPT vs TSV992ID
  • TSV324IPT vs TSV992AIYST
  • TSV324IPT vs TSV992AIYDT
  • TSV324IPT vs TSV992AIST
  • TSV324IPT vs TSV992AIDT
  • TSV324IPT vs TSV992AID
  • TSV324IPT vs TSV991IYLT
  • TSV324IPT vs TSV991IYDT
  • TSV324IPT vs TSV991IQ2T
  • TSV324IPT vs TSV991ILT
  • TSV324IPT vs TSV991AIYLT
  • TSV324IPT vs TSV991AIYDT
  • TSV324IPT vs TSV991AIQ2T
  • TSV324IPT vs TSV991AIQ1T
  • TSV324IPT vs TSV991AILT
  • TSV324IPT vs TSV914IYPT
  • TSV324IPT vs TSV914IYDT
  • TSV324IPT vs TSV914IPT
  • TSV324IPT vs TSV914IDT
  • TSV324IPT vs TSV914ID
  • TSV324IPT vs TSV914AQPWRQ1
  • TSV324IPT vs TSV914AQDRQ1
  • TSV324IPT vs TSV914AIYPT
  • TSV324IPT vs TSV914AIYDT
  • TSV324IPT vs TSV914AIPWT
  • TSV324IPT vs TSV914AIPWR
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.