SN75453BP
SN75453BP
Active
Description:  IC PERIPHERAL DRIVER 5.25V 8DIP
Manufacturer:  Texas Instruments
Datasheet:   SN75453BP Datasheet
History Price: $0.94000
In Stock: 33500
SN75453BP Specification
Specification
Part No
SN75453BP
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Peripheral Driver
Number of Elements
2
Number of Bits per Element
2
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 300mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
SN75453BP Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN75453BP Description
Overview of Texas Instruments SN75453BP

The Texas Instruments SN75453BP is a quad high-current half-H driver designed for driving inductive loads such as motors, relays, and solenoids. This integrated circuit (IC) is particularly useful in applications requiring bidirectional control of motors and other inductive devices. The SN75453BP is known for its robustness, ease of use, and ability to handle high current levels, making it a popular choice in various electronic applications.

Key Specifications

- Number of Channels: The SN75453BP features four independent half-H drivers, allowing for the control of multiple loads simultaneously.
- Output Current: Each output can deliver a continuous output current of up to 1A, with a peak output current capability of 2A. This makes it suitable for driving small to medium-sized motors and other inductive loads.
- Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 36V, providing flexibility for different application requirements.
- Logic Input Voltage: The logic input voltage range is compatible with standard TTL and CMOS logic levels, typically from 2V to 5V.

Electrical Characteristics

- Output Voltage Swing: The output voltage swing is nearly equal to the supply voltage, allowing for efficient operation of connected loads.
- Propagation Delay: The typical propagation delay for the input to output is around 100 ns, which is suitable for many control applications.
- Thermal Shutdown: The SN75453BP includes thermal shutdown protection, which helps prevent damage due to overheating during operation.
- Power Dissipation: The maximum power dissipation is rated at 1.5W at a case temperature of 25°C, which is important for managing heat in high-current applications.

Thermal Characteristics

- Operating Temperature Range: The operating temperature range is from -40°C to +125°C, allowing the device to function effectively in a wide variety of environmental conditions.
- Package Type: The SN75453BP is available in a DIP-16 package, which facilitates easy mounting on printed circuit boards (PCBs) and provides good thermal performance.

Applications

The SN75453BP is widely used in various applications due to its versatility and high current handling capabilities. Some common applications include:

- DC Motor Control: It is often used in DC motor control applications, allowing for bidirectional control of motors in robotics and automation systems.
- Relay Drivers: The IC can drive relays in various control systems, providing the necessary current to activate the relay coils.
- Solenoid Drivers: It is suitable for driving solenoids in locking mechanisms and other applications requiring precise control of inductive loads.
- Industrial Automation: The SN75453BP is used in industrial automation systems for controlling actuators and other devices that require high current.

Conclusion

The Texas Instruments SN75453BP is a robust and versatile quad half-H driver that meets the demands of modern electronic applications requiring high-current control of inductive loads. With its impressive specifications, including high output current capability, wide supply voltage range, and built-in protection features, it is an excellent choice for engineers looking to implement effective motor and load control solutions. Whether in robotics, industrial automation, or consumer electronics, the SN75453BP stands out as a reliable component for a variety of applications.
SN75453BP Compare Parts
  • SN75453BP vs SN75477PG4
  • SN75453BP vs SN75477P
  • SN75453BP vs SN75477DRE4
  • SN75453BP vs SN75477DR
  • SN75453BP vs SN75477DG4
  • SN75453BP vs SN75477DE4
  • SN75453BP vs SN75477D
  • SN75453BP vs SN75473DR
  • SN75453BP vs SN75473D
  • SN75453BP vs SN75472P
  • SN75453BP vs SN75472DE4
  • SN75453BP vs SN75472D
  • SN75453BP vs SN75471P
  • SN75453BP vs SN75471DR
  • SN75453BP vs SN75471D
  • SN75453BP vs SN75463P
  • SN75453BP vs SN75463D
  • SN75453BP vs SN75462PG4
  • SN75453BP vs SN75462P
  • SN75453BP vs SN75462DR
  • SN75453BP vs SN75462D
  • SN75453BP vs SN75454BPSR
  • SN75453BP vs SN75454BPS
  • SN75453BP vs SN75454BPG4
  • SN75453BP vs SN75454BP
  • SN75453BP vs SN75454BDR
  • SN75453BP vs SN75454BD
  • SN75453BP vs SN75453BPSR
  • SN75453BP vs SN75453BPG4
  • SN75453BP vs SN75453BDRG4
  • SN75453BP vs SN75453BDR
  • SN75453BP vs SN75453BD
  • SN75453BP vs SN75452BPSR
  • SN75453BP vs SN75452BPS
  • SN75453BP vs SN75452BPG4
  • SN75453BP vs SN75452BP
  • SN75453BP vs SN75452BDRG4
  • SN75453BP vs SN75452BDRE4
  • SN75453BP vs SN75452BDR
  • SN75453BP vs SN75452BDE4
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store