SN7407DRG4
SN7407DRG4
Discontinued
Description:  IC BUF NON-INVERT 5.25V 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN7407DRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 41500
SN7407DRG4 Specification
Specification
Part No
SN7407DRG4
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
7400
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 40mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN7407DRG4 Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7417NS
SN7417NS
Texas Instruments
IC BUFF/DVR HEX NON-INV 14SO
SN7407DRG4 Compare Parts
  • SN7407DRG4 vs SN75477PG4
  • SN7407DRG4 vs SN75477P
  • SN7407DRG4 vs SN75477DRE4
  • SN7407DRG4 vs SN75477DR
  • SN7407DRG4 vs SN75477DG4
  • SN7407DRG4 vs SN75477DE4
  • SN7407DRG4 vs SN75477D
  • SN7407DRG4 vs SN75473DR
  • SN7407DRG4 vs SN75473D
  • SN7407DRG4 vs SN75472P
  • SN7407DRG4 vs SN75472DE4
  • SN7407DRG4 vs SN75472D
  • SN7407DRG4 vs SN75471P
  • SN7407DRG4 vs SN75471DR
  • SN7407DRG4 vs SN75471D
  • SN7407DRG4 vs SN75463P
  • SN7407DRG4 vs SN75463D
  • SN7407DRG4 vs SN75462PG4
  • SN7407DRG4 vs SN75462P
  • SN7407DRG4 vs SN75462DR
  • SN7407DRG4 vs SN75462D
  • SN7407DRG4 vs SN75454BPSR
  • SN7407DRG4 vs SN75454BPS
  • SN7407DRG4 vs SN75454BPG4
  • SN7407DRG4 vs SN75454BP
  • SN7407DRG4 vs SN75454BDR
  • SN7407DRG4 vs SN75454BD
  • SN7407DRG4 vs SN75453BPSR
  • SN7407DRG4 vs SN75453BPG4
  • SN7407DRG4 vs SN75453BP
  • SN7407DRG4 vs SN75453BDRG4
  • SN7407DRG4 vs SN75453BDR
  • SN7407DRG4 vs SN75453BD
  • SN7407DRG4 vs SN75452BPSR
  • SN7407DRG4 vs SN75452BPS
  • SN7407DRG4 vs SN75452BPG4
  • SN7407DRG4 vs SN75452BP
  • SN7407DRG4 vs SN75452BDRG4
  • SN7407DRG4 vs SN75452BDRE4
  • SN7407DRG4 vs SN75452BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 71 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.