SN7407N
SN7407N
Active
Description:  IC BUF NON-INVERT 5.25V 14DIP
Manufacturer:  Texas Instruments
Datasheet:   SN7407N Datasheet
History Price: $1.19000
In Stock: 22600
SN7407N Specification
Specification
Part No
SN7407N
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
7400
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 40mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
SN7407N Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417D
SN7417D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7417NS
SN7417NS
Texas Instruments
IC BUFF/DVR HEX NON-INV 14SO
SN7407N Description
The Texas Instruments SN7407N is a quad high-speed buffer/driver designed for use in various digital applications. It is part of the 7400 series of integrated circuits, which are widely used in digital logic design. The SN7407N is particularly known for its ability to drive high capacitive loads, making it suitable for interfacing with other digital circuits and components.

## Overview

The SN7407N consists of four independent buffer/driver circuits, each capable of driving a load with a high output current. It is designed to provide a high-speed interface between different logic families and to enhance signal integrity in digital systems. The device operates with a wide supply voltage range and is compatible with TTL (Transistor-Transistor Logic) levels.

## Key Specifications

1. Device Type: Quad High-Speed Buffer/Driver

2. Supply Voltage (V_CC):
- Operating Range: 4.75V to 5.25V (typical 5V)

3. Input Voltage Levels:
- Input High Voltage (V_IH): Minimum 2.0V
- Input Low Voltage (V_IL): Maximum 0.8V

4. Output Voltage Levels:
- Output High Voltage (V_OH): Minimum V_CC - 0.2V (at 4mA)
- Output Low Voltage (V_OL): Maximum 0.4V (at 4mA)

5. Output Current:
- Sourcing Current (I_OH): Up to 20mA
- Sinking Current (I_OL): Up to 20mA

6. Propagation Delay:
- Typical Propagation Delay (t_PD): 10ns (at V_CC = 5V, CL = 15pF)

7. Power Dissipation:
- Maximum Power Dissipation (P_D): 1W (at 25°C)

8. Temperature Range:
- Operating Temperature: 0°C to 70°C (commercial grade)
- Storage Temperature: -65°C to 150°C

9. Package Information:
- Package Type: DIP-14 (Dual In-line Package)
- Dimensions: 0.300 inches (7.62 mm) wide, 0.100 inches (2.54 mm) high

## Features

- High-Speed Operation: The SN7407N is designed for fast switching, making it suitable for high-speed digital applications.
- Quad Configuration: The device contains four independent buffer/driver circuits, allowing for multiple signals to be processed simultaneously.
- TTL Compatibility: It is compatible with TTL logic levels, making it easy to integrate into existing TTL-based systems.
- High Drive Capability: The ability to source and sink up to 20mA allows the SN7407N to drive larger capacitive loads effectively.
- Low Power Consumption: The device operates with low power dissipation, making it suitable for battery-powered applications.

## Applications

The Texas Instruments SN7407N is used in a variety of applications, including:

- Signal Buffering: It can be used to buffer signals in digital circuits, ensuring signal integrity and reducing loading effects on previous stages.
- Driving Capacitive Loads: The high output current capability makes it ideal for driving capacitive loads, such as LEDs and other display technologies.
- Level Shifting: The SN7407N can be used to interface between different logic levels, allowing for communication between devices operating at different voltage levels.
- Data Communication: It is suitable for use in data communication applications where signal integrity and speed are critical.

## Conclusion

The Texas Instruments SN7407N is a versatile and high-performance quad buffer/driver that meets the needs of modern digital applications. With its fast switching capabilities, high drive current, and compatibility with TTL logic levels, it is an excellent choice for designers looking to enhance signal integrity and performance in their digital circuits. Its robust specifications and wide range of applications make it a valuable component in various electronic designs.
SN7407N Compare Parts
  • SN7407N vs SN75477PG4
  • SN7407N vs SN75477P
  • SN7407N vs SN75477DRE4
  • SN7407N vs SN75477DR
  • SN7407N vs SN75477DG4
  • SN7407N vs SN75477DE4
  • SN7407N vs SN75477D
  • SN7407N vs SN75473DR
  • SN7407N vs SN75473D
  • SN7407N vs SN75472P
  • SN7407N vs SN75472DE4
  • SN7407N vs SN75472D
  • SN7407N vs SN75471P
  • SN7407N vs SN75471DR
  • SN7407N vs SN75471D
  • SN7407N vs SN75463P
  • SN7407N vs SN75463D
  • SN7407N vs SN75462PG4
  • SN7407N vs SN75462P
  • SN7407N vs SN75462DR
  • SN7407N vs SN75462D
  • SN7407N vs SN75454BPSR
  • SN7407N vs SN75454BPS
  • SN7407N vs SN75454BPG4
  • SN7407N vs SN75454BP
  • SN7407N vs SN75454BDR
  • SN7407N vs SN75454BD
  • SN7407N vs SN75453BPSR
  • SN7407N vs SN75453BPG4
  • SN7407N vs SN75453BP
  • SN7407N vs SN75453BDRG4
  • SN7407N vs SN75453BDR
  • SN7407N vs SN75453BD
  • SN7407N vs SN75452BPSR
  • SN7407N vs SN75452BPS
  • SN7407N vs SN75452BPG4
  • SN7407N vs SN75452BP
  • SN7407N vs SN75452BDRG4
  • SN7407N vs SN75452BDRE4
  • SN7407N vs SN75452BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 82 customer reviews from all over the world
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.