☰
SN7417D
SN7417D
Active
Description:  IC BUF NON-INVERT 5.25V 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN7417D Datasheet
History Price: $2.14000
In Stock: 42315
SN7417D Specification
Specification
Part No
SN7417D
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
7400
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
6
Number of Bits per Element
1
Input Type
-
Output Type
Open Collector
Current - Output High, Low
-, 40mA
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
SN7417D Related Parts
SN7407D
SN7407D
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DE4
SN7407DE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DG4
SN7407DG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DR
SN7407DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRE4
SN7407DRE4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407DRG4
SN7407DRG4
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7407N
SN7407N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7407NSR
SN7407NSR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOP
SN74126N
SN74126N
Texas Instruments
BUS DRIVER
SN7417DR
SN7417DR
Texas Instruments
IC BUF NON-INVERT 5.25V 14SOIC
SN7417N
SN7417N
Texas Instruments
IC BUF NON-INVERT 5.25V 14DIP
SN7417NS
SN7417NS
Texas Instruments
IC BUFF/DVR HEX NON-INV 14SO
SN7417D Description
The Texas Instruments SN7417D is a dual Schmitt trigger inverter designed for a variety of digital logic applications. This device is part of the 74xx series of integrated circuits, which are widely used in digital electronics for their reliability and versatility. The SN7417D is particularly valued for its ability to provide clean, fast transitions between logic levels, making it ideal for applications that require signal conditioning and noise immunity.

## Key Features:

1. Dual Schmitt Trigger Inverter: The SN7417D contains two independent Schmitt trigger inverters, allowing for the inversion of two separate signals. The Schmitt trigger design provides hysteresis, which helps to eliminate noise and ensure stable switching.

2. Wide Supply Voltage Range: The device operates over a wide supply voltage range from 3V to 15V, making it suitable for various applications, including battery-powered devices and systems with different voltage requirements.

3. High Noise Immunity: The Schmitt trigger configuration provides excellent noise immunity, allowing the SN7417D to function reliably in environments with electrical noise. This feature is particularly important in applications where signal integrity is critical.

4. Fast Switching Speeds: The SN7417D offers fast propagation delays, typically around 10 ns at a supply voltage of 5V. This speed makes it suitable for high-speed digital applications.

5. Low Power Consumption: The device is designed to operate with low power consumption, making it ideal for battery-operated devices and applications where energy efficiency is a concern.

6. TTL Compatible: The SN7417D is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface easily with other TTL logic devices.

7. Standard 14-Pin DIP Package: The SN7417D is available in a standard 14-pin Dual In-line Package (DIP), which is easy to handle and mount on PCBs.

## Specifications:

- Part Number: SN7417D
- Type: Dual Schmitt Trigger Inverter
- Supply Voltage (V_CC): 3V to 15V
- Input Voltage Range: 0V to V_CC
- Output Voltage Levels:
- High Level Output Voltage (V_OH): Typically V_CC - 0.1V
- Low Level Output Voltage (V_OL): Typically 0.1V
- Input Hysteresis: Typically 0.5V
- Propagation Delay (t_PD):
- 10 ns (typical) at V_CC = 5V
- 20 ns (typical) at V_CC = 15V
- Maximum Input Current (I_I): ±1 µA (max)
- Maximum Output Current (I_O): ±25 mA (max)
- Power Dissipation (P_D): 500 mW (max)
- Operating Temperature Range: -40°C to +125°C
- Package Type: 14-Pin DIP

## Applications:

The Texas Instruments SN7417D is suitable for a wide range of applications, including:

- Signal conditioning in noisy environments
- Debouncing mechanical switches
- Level shifting between different logic levels
- Generating clean square waves from noisy input signals
- Digital logic circuits requiring reliable signal inversion

## Conclusion:

The Texas Instruments SN7417D is a versatile and reliable dual Schmitt trigger inverter that excels in various digital logic applications. Its wide supply voltage range, fast switching speeds, and high noise immunity make it an excellent choice for engineers and designers looking to enhance the performance of their digital circuits. The SN7417D's compatibility with TTL logic levels and its low power consumption further contribute to its appeal in modern electronic designs, making it a valuable component in a wide array of applications.
SN7417D Compare Parts
  • SN7417D vs SN75477PG4
  • SN7417D vs SN75477P
  • SN7417D vs SN75477DRE4
  • SN7417D vs SN75477DR
  • SN7417D vs SN75477DG4
  • SN7417D vs SN75477DE4
  • SN7417D vs SN75477D
  • SN7417D vs SN75473DR
  • SN7417D vs SN75473D
  • SN7417D vs SN75472P
  • SN7417D vs SN75472DE4
  • SN7417D vs SN75472D
  • SN7417D vs SN75471P
  • SN7417D vs SN75471DR
  • SN7417D vs SN75471D
  • SN7417D vs SN75463P
  • SN7417D vs SN75463D
  • SN7417D vs SN75462PG4
  • SN7417D vs SN75462P
  • SN7417D vs SN75462DR
  • SN7417D vs SN75462D
  • SN7417D vs SN75454BPSR
  • SN7417D vs SN75454BPS
  • SN7417D vs SN75454BPG4
  • SN7417D vs SN75454BP
  • SN7417D vs SN75454BDR
  • SN7417D vs SN75454BD
  • SN7417D vs SN75453BPSR
  • SN7417D vs SN75453BPG4
  • SN7417D vs SN75453BP
  • SN7417D vs SN75453BDRG4
  • SN7417D vs SN75453BDR
  • SN7417D vs SN75453BD
  • SN7417D vs SN75452BPSR
  • SN7417D vs SN75452BPS
  • SN7417D vs SN75452BPG4
  • SN7417D vs SN75452BP
  • SN7417D vs SN75452BDRG4
  • SN7417D vs SN75452BDRE4
  • SN7417D vs SN75452BDR
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!